EN
  • EN
  • DE

AD8044ARZ-14-REEL7

Part No AD8044ARZ-14-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 160MHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 170 V/μs
-3db Bandwidth 150MHz
Current - Input Bias 2μA
Voltage - Input Offset 1.4mV
Operating Supply Current 11.5mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 127569-AD8044ARZ-14-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8044
Introduction Date September 11, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8044ARZ-14-REEL7 CAD Model

Description

AD8044ARZ-14-REEL7: High-Speed, Low-Power, Quad Amplifier

The AD8044ARZ-14-REEL7 is a high-performance, quad operational amplifier from Analog Devices Inc., designed to address a wide range of applications requiring high speed and low power consumption. With its fast settling time and low distortion characteristics, this amplifier is particularly well-suited for high-speed signal processing applications, such as video and RF/IF circuits, test equipment, and ATEs.

Key Features:

  • High Speed: The AD8044ARZ-14-REEL7 offers a high slew rate and a wide bandwidth, enabling it to handle rapid signal changes efficiently, making it ideal for high-speed data acquisition and processing.
  • Low Power Consumption: Despite its high-speed capabilities, the device is optimized for low power consumption, which is critical for portable and battery-powered applications.
  • Quad Channel Configuration: This amplifier comes in a quad-channel configuration, providing multiple amplifiers in a single package for compact and efficient circuit designs.
  • Stable Over Capacitive Loads: The AD8044ARZ-14-REEL7 is designed to remain stable over a range of capacitive loads, ensuring reliable performance in various applications.
  • Rail-to-Rail Output: The rail-to-rail output stage increases dynamic range and maximizes the usable signal range when operating from low supply voltages.
  • Supply Voltage Range: It operates at a supply voltage range that accommodates a variety of use cases and design requirements.

Applications:

  • Video and Broadcast Equipment
  • RF/IF Signal Processing
  • Test and Measurement Equipment
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Medical Imaging Devices

The AD8044ARZ-14-REEL7 comes in a compact SOIC package and is part of a tape and reel packaging option (REEL7), which is suitable for automated assembly processes, reducing production time and costs. With its combination of speed, power efficiency, and multi-channel integration, this operational amplifier from Analog Devices Inc. is an excellent choice for designers looking to enhance their system performance while maintaining power and space efficiency.

For detailed specifications and application support, designers and engineers are encouraged to consult the datasheet and technical resources available from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0477 $60.2385
11+ $9.8853 $108.7383
16+ $9.5764 $153.2224
22+ $9.2675 $203.8850
28+ $8.9586 $250.8408
38+ $8.0318 $305.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,375 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess