Analog Devices Inc. presents the AD8057ARZ-REEL7, a high-performance voltage feedback amplifier that delivers exceptional speed and accuracy for a wide array of applications. This compact, low-cost amplifier is an ideal choice for designers seeking a balance between cost and performance in their circuit designs.
Key Features and Benefits
- High Speed: The AD8057ARZ-REEL7 boasts a high slew rate and bandwidth, which makes it suitable for high-speed signal processing tasks, including video and communication systems.
- Low Distortion: With its low harmonic distortion, the amplifier ensures signal integrity, making it a perfect fit for audio and instrumentation applications.
- Flexible Power Supply: The device can operate from a single +3 V to +12 V power supply or dual ±1.5 V to ±6 V supplies, providing versatility in various circuit configurations.
- Low Power Consumption: It is designed for efficient power usage, which is critical for portable and battery-powered devices.
- Stable and Reliable: The AD8057ARZ-REEL7 exhibits excellent temperature stability and reliability, ensuring consistent performance across different environmental conditions.
Applications
The AD8057ARZ-REEL7 is well-suited for a multitude of applications, including:
- Video amplifiers
- Cable drivers
- ADC drivers
- Communication systems
- Active filters
- Test and measurement equipment
Product Specifications
Parameter
Value
Amplifier Type
Voltage Feedback
Number of Circuits
1
Slew Rate
230 V/μs
Gain Bandwidth Product
325 MHz
-3dB Bandwidth
320 MHz
Current - Input Bias
6 μA
Voltage - Input Offset
2.5 mV
Operating Temperature
-40°C to +85°C
Package / Case
SOIC-8
The AD8057ARZ-REEL7 is available in a convenient reel packaging, facilitating efficient assembly for high-volume production. With its robust feature set and Analog Devices Inc.'s renowned precision engineering, this amplifier is a go-to solution for professionals seeking high-speed performance in a compact package.