The AD8062ARZ is a high-performance, low-cost dual operational amplifier from Analog Devices Inc. It is designed to deliver a blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications, including video electronics, filters, sensors, and audio processing.
Key Features
- High Speed: With a bandwidth of 300 MHz and a slew rate of 1000 V/µs, the AD8062ARZ provides rapid signal response suitable for high-speed signal processing.
- Low Distortion: The device offers excellent video specifications with low harmonic distortion, ensuring clear and precise signal amplification.
- Wide Supply Range: It operates from a single 5 V to 24 V supply or dual ±2.5 V to ±12 V supplies, providing flexibility in various circuit configurations.
- Low Power Consumption: The AD8062ARZ consumes only 6.4 mA of supply current per amplifier, which helps to minimize power usage in battery-powered devices.
Applications
The operational amplifier is well-suited for a variety of applications, including:
- Active Filters
- Video and Audio Signal Processing
- Photodiode Amplification
- Test and Measurement Equipment
- Data Acquisition Systems
- ADC Buffer Amplifiers
Product Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage - Single/Dual (±) |
5V ~ 24V, ±2.5V ~ 12V |
| Output Current per Channel |
30mA |
| Operating Temperature |
-40°C ~ 85°C |
| Mounting Type |
Surface Mount |
| Package / Case |
8-SOIC (0.154", 3.90mm Width) |
The AD8062ARZ by Analog Devices Inc. is a versatile and reliable component for designers seeking a balance between performance and cost. Its robust feature set ensures that it can meet the requirements of even the most demanding signal processing tasks.