EN
  • EN
  • DE

ADL5502ACBZ

Part No ADL5502ACBZ
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011+
Reference case WLCSP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713405-ADL5502ACBZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5502ACBZ CAD Model

Description

The ADL5502ACBZ is a TruPwr™ detector from Analog Devices Inc. It is a high-accuracy, wide dynamic range RF detector that operates from low frequencies up to 2.2 GHz. It is designed to measure the true RMS power of RF signals, regardless of the modulation scheme or waveform. This detector is commonly used in wireless infrastructure, instrumentation, and communication systems.

Applications

  • Wireless Infrastructure: Used in base stations and repeaters for power monitoring and control.
  • Instrumentation: Employed in spectrum analyzers, signal generators, and power meters.
  • Communication Systems: Utilized in radio communication systems for power measurement and calibration.
  • RF Power Control: Integrated into RF power control loops for precise power adjustment.
  • Test Equipment: Found in various types of RF test equipment for accurate power measurement.

Features

  • True RMS Detection: Provides accurate RMS power measurement, independent of signal waveform.
  • Wide Dynamic Range: Offers a wide dynamic range for measuring signals of varying amplitudes.
  • High Accuracy: Delivers high accuracy for reliable power measurements.
  • Wide Frequency Range: Operates from low frequencies up to 2.2 GHz.
  • Low Power Consumption: Consumes minimal power for efficient operation.

Benefits

  • Accurate Power Measurement: Enables precise power measurement for critical applications.
  • Improved System Performance: Enhances the performance of wireless and communication systems.
  • Simplified Calibration: Simplifies the calibration process for RF equipment.
  • Reduced Design Complexity: Reduces the complexity of power control circuits.
  • Enhanced System Reliability: Provides stable and reliable performance in demanding applications.

Additional Details

The ADL5502ACBZ typically features a small form factor package for compact circuit designs. It requires a single supply voltage for operation. It's crucial to consult the manufacturer's datasheet for detailed specifications, including the supply voltage range, input power range, and operating temperature range. Proper impedance matching is essential for accurate power measurement. It may require external components such as resistors and capacitors to optimize the performance. The output voltage is proportional to the RMS power of the input signal.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess