The AD807A-155BRZ is a high-performance, integrated circuit from Analog Devices Inc., designed to meet the rigorous demands of modern communications and instrumentation systems. This component is a testament to Analog Devices' commitment to providing advanced solutions for signal processing applications.
Key Features
- High-Speed Operation: The AD807A-155BRZ is optimized for fast signal processing, making it ideal for applications requiring high data rates.
- Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, ensuring efficiency in your system design.
- Robust Interface: With its durable construction, the AD807A-155BRZ is built to withstand the stresses of industrial environments, offering a reliable interface under various conditions.
- Signal Integrity: The device is engineered to provide excellent signal integrity, reducing the risk of data corruption and enhancing overall system performance.
Applications
The versatility of the AD807A-155BRZ makes it suitable for a wide range of applications, including:
- Telecommunications
- Data acquisition systems
- High-speed digital signal processing
- Instrumentation
- Networking equipment
Technical Specifications
Parameter
Value
Package / Case
SOIC-8
Operating Temperature
-40°C to +85°C
Supply Voltage
Typically 5 V
Data Rate
155 Mbps
Quality and Reliability
Analog Devices Inc. is known for its high standards in quality and reliability, and the AD807A-155BRZ is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and commercial applications.
Ordering Information
The AD807A-155BRZ is available for order now. Please refer to the part number AD807A-155BRZ when contacting your local Analog Devices distributor or when ordering online to ensure accurate processing of your request.