The AD8091ARZ is a compact, high-performance, low-power voltage feedback amplifier from Analog Devices Inc. designed to offer a blend of speed and dynamic performance while maintaining power efficiency. This versatile amplifier is well-suited for a wide range of applications, including battery-powered devices, A/D driver amplifiers, portable test instruments, and video electronics.
Key Features
- High Speed: With a 110 MHz bandwidth and a 160 V/μs slew rate, the AD8091ARZ delivers fast settling times, making it ideal for high-speed signal processing applications.
- Rail-to-Rail Output: The amplifier can swing its output voltage to either rail, providing maximum dynamic range, which is particularly beneficial in single-supply operations or when interfacing with ADCs.
- Low Power Consumption: Consuming just 3.3 mA of supply current per amplifier, the AD8091ARZ is optimized for power-sensitive applications without sacrificing speed or performance.
- Single-Supply Operation: Designed for single-supply voltages from 2.7 V to 12 V, and dual supplies of ±1.35 V to ±6 V, it offers flexibility in various circuit configurations.
- Wide Temperature Range: The device operates over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
Applications
- Portable and battery-powered equipment
- Video amplification and buffering
- ADC/DAC buffer
- Active filters
- Test and measurement instruments
Technical Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage Range |
2.7 V to 12 V, ±1.35 V to ±6 V |
| Bandwidth |
110 MHz |
| Slew Rate |
160 V/μs |
| Output Type |
Rail-to-Rail |
| Operating Temperature Range |
-40°C to +85°C |
The AD8091ARZ is available in a compact SOIC-8 package, offering excellent performance in a small footprint. For engineers and designers looking for a high-speed, low-power operational amplifier with rail-to-rail output capability, the AD8091ARZ from Analog Devices Inc. is an excellent choice.