EN
  • EN
  • DE

AD810ARZ-REEL7

Part No AD810ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VIDEO LOW POWER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 80MHz
Slew Rate 1000 V/μs
Operating Supply Current 6.8mA
Channel Output Current 60mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 144129-AD810ARZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD810ARZ-REEL7 CAD Model

Description

Product Overview: AD810ARZ-REEL7 from Analog Devices Inc.

The AD810ARZ-REEL7 is a high-performance, single-supply current feedback operational amplifier from Analog Devices Inc., a leading name in the semiconductor industry. This component is part of the extensive AD810 series, known for its superior video specifications, making it an excellent choice for video and broadcast applications.

Key Features

  • Single-Supply Operation: The AD810ARZ-REEL7 operates on a single supply voltage, simplifying power management in embedded systems.
  • High-Speed Performance: With a 50 MHz bandwidth and 150 V/μs slew rate, this op-amp can handle high-speed signals with ease, ensuring minimal distortion and excellent video quality.
  • Low Power Consumption: Despite its high-speed capabilities, the device consumes only 7.5 mA of supply current, making it suitable for power-sensitive applications.
  • Differential Gain and Phase Error: It boasts a differential gain error of 0.04% and a differential phase error of 0.3°, which are critical parameters for video and RF signal processing.

Applications

The AD810ARZ-REEL7 is particularly well-suited for applications that require high bandwidth and fast settling times, such as:

  • Video amplifiers
  • Cable drivers
  • Broadcast equipment
  • RGB amplifiers
  • Test equipment

Product Packaging and Quality

This operational amplifier is supplied in a RoHS-compliant SOIC-8 package, ensuring it meets environmental standards for hazardous substances. The "REEL7" designation indicates that the product is provided in a tape and reel packaging, which is ideal for automated assembly processes. Analog Devices Inc. guarantees the quality and reliability of the AD810ARZ-REEL7 through rigorous testing and quality control procedures.

Conclusion

In summary, the AD810ARZ-REEL7 from Analog Devices Inc. is a high-speed, low-power current feedback operational amplifier that excels in video applications. Its single-supply operation, combined with impressive video specifications, makes it a versatile and reliable choice for engineers and designers looking to enhance their systems with superior signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4776 $52.3880
12+ $8.5971 $103.1652
19+ $8.3284 $158.2396
25+ $8.0597 $201.4925
33+ $7.7911 $257.1063
43+ $6.9851 $300.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess