EN
  • EN
  • DE

AD8116JSTZ

Part No AD8116JSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO CROSSPOINT SWIT 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications Video
Number of Channels 1
Dual Supply Voltage(V±) ±4.5 V to 5.5 V
-3db Bandwidth 200MHz
Features Buffered
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 128-LQFP (14x14)
Win Source Part Number 077169-AD8116JSTZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8116JSTZ CAD Model

Description

AD8116JSTZ - High-Speed 16 x 16 Video Crosspoint Switch

The AD8116JSTZ is a high-performance 16 x 16 video crosspoint switch designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This versatile device is capable of routing any of its 16 inputs to any or all of its 16 outputs, making it an ideal solution for professional video switching, routing, and signal distribution in broadcast studios, video conferencing, and multimedia applications.

Key Features

  • High Bandwidth: With a wide bandwidth of 200 MHz, the AD8116JSTZ can handle high-speed video signals without compromising the integrity of the data, ensuring crisp and clear video quality.
  • Low Crosstalk: The device features an exceptionally low crosstalk between channels at -83 dB at 5 MHz, which is critical for maintaining signal clarity in complex video systems.
  • Flexible Control Options: It offers multiple control options including serial or parallel programming interfaces, making it adaptable to a variety of system requirements.
  • Gain Programmability: Each output has programmable gain control, allowing fine-tuning of signal levels to match different load conditions and cable lengths.
  • Nonblocking Architecture: The nonblocking matrix design ensures that multiple outputs can receive the same input without interference, providing versatile routing capabilities.

Product Specifications

  • Part Number: AD8116JSTZ
  • Package: 100-lead LQFP (Low-profile Quad Flat Package)
  • Operating Temperature Range: -40°C to +85°C, suitable for industrial environments.
  • Supply Voltage: ±5 V

The AD8116JSTZ is not only powerful but also user-friendly. Its internal memory allows for the storage of multiple configurations, which can be quickly recalled for fast switching between different video setups. Additionally, the device's on-chip diagnostics facilitate easy monitoring and troubleshooting of the video system.

For design engineers looking for a reliable and flexible video switching solution, the AD8116JSTZ offers the performance and features required for today's demanding video applications. Its robust design and high-quality signal handling make it a top choice for any application requiring a high-speed crosspoint video switch.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess