EN
  • EN
  • DE

LM20125MH

Part No LM20125MH
Manufacturer National Semiconductor (TI)
Description 5A, 500kHz PowerWise® Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1196993-LM20125MH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM20125MH CAD Model

Description

The LM20125MH is a SIMPLE SWITCHER® power module manufactured by Texas Instruments (formerly National Semiconductor). It's a highly integrated, easy-to-use step-down (buck) regulator capable of delivering up to 2.5A of output current. This power module simplifies power supply design by incorporating all the necessary components, including the switching regulator, inductor, and compensation circuitry, into a single package.

Applications

  • Point-of-load regulation: Provides localized power for microprocessors, FPGAs, and other digital ICs.
  • Industrial power supplies: Powers sensors, controllers, and other industrial equipment.
  • Portable devices: Used in battery-powered devices such as tablets and smartphones.
  • Networking equipment: Powers routers, switches, and other networking devices.
  • Medical devices: Used in medical equipment requiring a stable and reliable power supply.

Features

  • Integrated inductor: Simplifies design and reduces board space.
  • Wide input voltage range: Operates from 4.5V to 18V.
  • Adjustable output voltage: Output voltage can be set via external resistors.
  • High efficiency: Delivers high efficiency even at light loads.
  • Overcurrent and overtemperature protection: Protects the device and the load from damage.

Benefits

  • Simplified power supply design: Reduces design time and complexity.
  • Reduced board space: Saves valuable board space in compact applications.
  • Improved system performance: Provides a stable and reliable power supply.
  • Increased system reliability: Protects the device and the load from damage.
  • Faster time to market: Speeds up product development and deployment.

Additional Details

The LM20125MH power module offers several advantages over discrete switching regulator designs. The integrated inductor eliminates the need for external inductor selection and placement, simplifying the layout and reducing the risk of electromagnetic interference (EMI). The device also includes integrated compensation circuitry, which optimizes the loop stability and transient response. It operates with high efficiency across a wide load range, which reduces power dissipation and improves overall system efficiency. The device incorporates internal protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, which protect the device and the load from damage during fault conditions.

The module is typically available in a surface-mount package (e.g., a small outline package with exposed pad), facilitating easy assembly onto printed circuit boards. Careful consideration should be given to the thermal management of the device, especially at high output currents. Proper grounding and layout techniques are crucial for minimizing noise and maximizing efficiency. External components, such as input and output capacitors, should be carefully selected to meet the application requirements. The LM20125MH is a highly versatile power module that simplifies power supply design and improves system performance in various applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,060 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess