EN
  • EN
  • DE

AD812AR-REEL7

Part No AD812AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP DUAL CURR-FDBK 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 145MHz
Slew Rate 1600 V/μs
Operating Supply Current 4.5mA
Channel Output Current 50mA
Supply Voltage - Operating 2.4 V to 36 V, ±1.2 V to 18 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 104381-AD812AR-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD812AR-REEL7 CAD Model

Description

The AD812AR-REEL7 is a high-performance, dual-channel video amplifier from Analog Devices Inc., designed to meet the rigorous demands of video processing applications. This integrated circuit is part of a family of current feedback operational amplifiers that offer a balance of speed, power, and performance, making it an ideal choice for a variety of systems requiring precise and reliable signal amplification.

Key Features:

  • High Speed: With a bandwidth of 120 MHz (G = +2), the AD812AR-REEL7 is capable of handling high-speed signals, ensuring minimal distortion and excellent video fidelity.
  • Low Power Consumption: The device operates with a low supply current, making it suitable for power-sensitive applications.
  • Dual Amplifiers: The dual-channel configuration allows for flexibility in design, enabling the implementation of both inverting and non-inverting amplifier configurations within the same package.
  • Output Disable Feature: Equipped with an output disable control, the amplifier can be placed into a high-impedance state, which is useful for multiplexing applications or power saving modes.
  • Excellent Video Specifications: With differential gain and phase errors of 0.01% and 0.01 degrees, respectively, the AD812AR-REEL7 delivers high-quality video performance.

Applications:

The versatility of the AD812AR-REEL7 makes it suitable for a wide range of applications, including:

  • Professional and consumer video electronics
  • RGB amplifiers
  • Cable drivers
  • Video switchers and routers
  • Test and measurement equipment
  • High-speed line drivers

Package and Availability:

The AD812AR-REEL7 comes in a compact SOIC package, which is ideal for space-constrained applications. It is available in reel packaging, facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures that this product meets the highest quality and reliability standards, suitable for industrial and commercial-grade applications.

Conclusion:

With its combination of speed, power efficiency, and dual-channel flexibility, the AD812AR-REEL7 from Analog Devices Inc. stands out as a robust solution for advanced video amplification needs. Its comprehensive feature set and reliable performance make it a go-to choice for engineers and designers looking to enhance their video processing systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1521 $60.7605
11+ $9.9710 $109.6810
16+ $9.6594 $154.5504
22+ $9.3478 $205.6516
28+ $9.0362 $253.0136
38+ $8.1014 $307.8532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess