EN
  • EN
  • DE

AD8155XCPZ

Part No AD8155XCPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1216898-AD8155XCPZ
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8155XCPZ CAD Model

Description

AD8155XCPZ Triple DESerializer from Analog Devices Inc.

The AD8155XCPZ is a high-performance triple deserializer manufactured by Analog Devices Inc., a leader in the field of high-performance semiconductors. This device is designed to cater to the demanding requirements of high-speed data transmission applications, particularly in the areas of communication infrastructure, video broadcasting, and advanced industrial systems.

At the core of the AD8155XCPZ is its ability to convert serial data streams into parallel format, thus facilitating the seamless integration of data over various platforms. It supports a wide range of data rates, making it a versatile solution for different applications that require high-speed data processing and transfer.

The deserializer features three independent channels, each capable of handling high-speed serial data. This multi-channel approach allows for the simultaneous processing of multiple data streams, enhancing the overall system throughput and efficiency. The device is also equipped with advanced signal conditioning techniques that help to maintain signal integrity, even over long cable lengths or in electrically noisy environments.

The AD8155XCPZ is packaged in a compact LFCSP (Lead Frame Chip Scale Package), which not only saves valuable board space but also ensures robust performance with its excellent thermal characteristics. This package is ideal for space-constrained applications where size and heat dissipation are critical design considerations.

With its low power consumption, the AD8155XCPZ is an energy-efficient component that helps to reduce the overall power budget of a system. This is particularly beneficial for applications that are sensitive to power usage, such as portable or remote devices.

For designers and engineers looking to implement high-speed data transfer in their systems, the AD8155XCPZ offers a reliable and high-quality solution that is backed by Analog Devices Inc.'s reputation for precision and innovation. Its combination of performance, efficiency, and compact design makes it an excellent choice for a wide array of applications requiring fast and accurate data deserialization.

For more technical specifications, application support, and ordering information, potential users are encouraged to visit the Analog Devices Inc. website or contact their customer support for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess