EN
  • EN
  • DE

AD8178ABPZ

Part No AD8178ABPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO CROSSPOINT SWIT 676BGA / Video Crosspoint Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Applications Video
Number of Channels 3
Single Supply Voltage (V+) 4.5V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.5V
-3db Bandwidth 450MHz
Features Buffered, RGB
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 676-BGA
Supplier Device Package 676-BGA (27x27)
Part Number Series AD8178
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811322-AD8178ABPZ
Ultra Librarian 3D Model Ultra Librarian AD8178ABPZ CAD Model

Description

The AD8178ABPZ is a high-performance, large bandwidth, triple differential receiver designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is specifically engineered to convert single-ended signals to differential outputs, which is critical in applications where noise immunity and high data rates are paramount.

Key Features

  • High-Speed Operation: The AD8178ABPZ boasts a large bandwidth, making it suitable for high-speed signal processing tasks.
  • Differential Output: It offers differential outputs that provide improved noise immunity compared to single-ended outputs, which is particularly beneficial in electrically noisy environments or over long cable runs.
  • Low Distortion: The device is designed to have low distortion characteristics, ensuring the integrity of the signal is maintained from input to output.
  • Robust Construction: Packaged in a 48-lead LFCSP (Lead Frame Chip Scale Package), the AD8178ABPZ is built to be both durable and reliable, meeting the stringent requirements of industrial applications.

Applications

The AD8178ABPZ is versatile and can be used in a variety of applications, including:

  • Video and multimedia signal routing
  • High-speed data acquisition systems
  • Wireless infrastructure
  • Automated test equipment
  • Medical imaging systems

Technical Specifications

With its robust design, the AD8178ABPZ provides a range of technical specifications that make it an excellent choice for demanding applications:

  • Supply Voltage: Operates on a single supply voltage, simplifying power management in complex systems.
  • Temperature Range: Designed to operate over an industrial temperature range, ensuring reliability under varying environmental conditions.
  • Package: The 48-lead LFCSP offers a compact footprint, making it ideal for space-constrained applications.

For designers and engineers looking for a high-quality differential receiver, the AD8178ABPZ from Analog Devices Inc. offers the performance and reliability needed for critical applications.

You May Also Be Interested in

Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess