EN
  • EN
  • DE

AD8190ACPZ

Part No AD8190ACPZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description 2:1 HDMI/DVI Switch with Equalization
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type HDMI/DVI Switch
Applications DVI, HDMI Signal Switching
Mounting SMD
Package 56-VFQFN Exposed Pad, CSP
Manufacturer Package 56-LFCSP-VQ (8x8)
Win Source Part Number 1138311-AD8190ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8190
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8190ACPZ CAD Model

Description

AD8190ACPZ - High-Speed HDMI/DVI Switch from Analog Devices

The AD8190ACPZ from Analog Devices Inc. is a high-performance, high-speed HDMI/DVI switch designed to meet the demanding requirements of video signal routing in modern multimedia and home entertainment systems. This switch is capable of handling data rates up to 3.4 Gbps, making it well-suited for applications that require the transfer of high-definition video and audio signals.

Key Features:

  • High Data Rate: Supports HDMI 1.3 specifications, enabling data rates up to 3.4 Gbps for the highest video resolution and color depth.
  • Advanced Switching: 4:1 multiplexer that allows for seamless switching between four different HDMI/DVI inputs to one output.
  • Audio Return Channel: Incorporates an audio return channel (ARC) that simplifies the cable requirements for audio upstreaming from a TV to an audio-video receiver (AVR).
  • Deep Color Support: Capable of transmitting deep color video with up to 12 bits per color, offering a rich visual experience.
  • Enhanced Signal Integrity: Features equalization to compensate for signal degradation over long cable runs, ensuring optimal signal quality.
  • Low Power Consumption: Designed for power efficiency, making it ideal for battery-operated devices.
  • Compact Footprint: Available in a compact 64-lead LFCSP package, allowing for integration into space-constrained designs.

Applications:

The AD8190ACPZ is versatile and can be used in various applications, including:

  • Home theater systems
  • Digital TVs and set-top boxes
  • Professional video editing and playback equipment
  • Video conferencing systems
  • Game consoles

Product Summary:

With its ability to support the latest HDMI standards and its robust design for enhanced signal integrity, the AD8190ACPZ is an excellent choice for designers looking to create state-of-the-art multimedia systems. Its high-speed performance, coupled with features like deep color support and audio return channel, make it a critical component for any application requiring reliable and high-quality video signal switching.

You May Also Be Interested in

Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
Infineon Technologies
Lowest to $3.2617
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8000 $54.6000
16+ $6.4000 $102.4000
25+ $6.2000 $155.0000
34+ $6.0000 $204.0000
44+ $5.8000 $255.2000
58+ $5.2000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess