EN
  • EN
  • DE

AD8211WYRJZ-R7

Part No AD8211WYRJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description SP Amp Current Shunt Monitor Single 5.5V Automotive 5-Pin SOT-23 T/R / IC CURRENT MONITOR 0.25% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.25%
Voltage - Input -2 V to 65 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 198655-AD8211WYRJZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8211
Introduction Date July 26, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8211WYRJZ-R7 CAD Model

Description

Analog Devices Inc. AD8211WYRJZ-R7 High-Side Current Shunt Monitor

The AD8211WYRJZ-R7 is a high-side current shunt monitor brought to you by Analog Devices Inc., a leader in the design and manufacture of high-performance integrated circuits. This product is designed to accurately measure current across shunts at common-mode voltages from -2 V to +65 V, independent of the supply voltage. It is an ideal choice for automotive and industrial applications where accurate current monitoring is critical.

Encased in a compact SOT-23-8 package, the AD8211WYRJZ-R7 offers a minimal footprint on the circuit board, making it suitable for space-constrained applications. The device operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

The AD8211WYRJZ-R7 features a high level of integration, requiring only a power supply and a shunt resistor to construct a complete high-side current measurement subsystem. Its high bandwidth and fast response time make it capable of capturing transient events, a crucial feature for system protection and control.

Key features of the AD8211WYRJZ-R7 include:

  • Wide common-mode voltage range: -2 V to +65 V
  • High accuracy and low offset voltage
  • Wide operating temperature range: -40°C to +125°C
  • High bandwidth and fast response time
  • Output voltage proportional to AC and DC currents
  • Factory-trimmed gain for high accuracy
  • Low quiescent current
  • Robust ESD protection

Applications for the AD8211WYRJZ-R7 include but are not limited to:

  • Automotive battery management systems
  • Overcurrent protection and supervision
  • Power management in industrial systems
  • Portable instrumentation
  • Data acquisition systems

With its robust design and comprehensive feature set, the AD8211WYRJZ-R7 from Analog Devices Inc. is an excellent solution for designers seeking to implement precise current sensing in their systems. Its ability to handle high voltages and temperatures, combined with its compact size, makes it a versatile component for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $93.8438
Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106
Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $4.3766
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3075 $50.7650
53+ $1.8933 $100.3449
82+ $1.8342 $150.4044
113+ $1.7750 $200.5750
146+ $1.7158 $250.5068
196+ $1.5384 $301.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,210 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess