EN
  • EN
  • DE

AD8213WHRMZ-R7

Part No AD8213WHRMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.25% 10MSOP / Dual, High Voltage, Current Shunt Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.25%
Voltage - Input -2V ~ 65V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Part Number Series AD8213
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808765-AD8213WHRMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8213WHRMZ-R7 CAD Model

Description

The AD8213WHRMZ-R7 is a state-of-the-art current shunt monitor from Analog Devices Inc., designed to offer precision current measurement across a wide range of applications. This high-performance device is ideal for automotive, industrial, and communication systems where accurate current monitoring is critical for performance and safety.

Key Features

  • High Common-Mode Voltage Range: Capable of handling common-mode voltages from -2V to +70V, making it suitable for high voltage applications.
  • Wide Temperature Range: Operates reliably over an extended temperature range from -40°C to +125°C, ensuring performance in harsh environments.
  • High Accuracy: Provides precise current measurement with minimal error, ensuring high system accuracy.
  • Low Offset Voltage: Features a low input offset voltage that enhances overall system precision.
  • Adjustable Gain: Offers an adjustable gain setting through external resistors, providing flexibility in various applications.
  • Fast Response Time: Delivers a swift response to changes in input, critical for real-time monitoring and control.

Applications

  • Automotive battery management systems
  • Motor control
  • Power management
  • Overcurrent protection circuits
  • Portable instrumentation

Product Specifications

Parameter Value
Package/Case MSOP-8
Mounting Type Surface Mount
Input Voltage -2V to +70V
Operating Temperature -40°C to +125°C

The AD8213WHRMZ-R7 is available in a compact MSOP-8 package and is designed for surface mount technology (SMT), making it suitable for high-density PCB designs. With its robust design and precision measurement capabilities, the AD8213WHRMZ-R7 is an excellent choice for engineers looking to integrate reliable current sensing into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess