AD8217BRMZ-RL: High Voltage, Precision Current Shunt Monitor
The AD8217BRMZ-RL is a high-performance current shunt monitor from Analog Devices Inc., designed to provide precise measurements in applications that require the monitoring of current across a shunt resistor. This device is capable of handling common-mode voltages from -2V to +65V, making it an ideal choice for a wide range of high voltage applications including automotive, industrial, and communication systems.
Key Features
- Wide Input Common-Mode Voltage Range: The AD8217 is capable of operating with common-mode voltages from -2V to +65V, ensuring versatility across various applications.
- High Accuracy: With a maximum offset voltage of ±250 µV and gain error of ±0.3%, the device offers precise current measurement capabilities.
- Low Offset Drift: The AD8217 features an offset drift of 3 µV/°C, which ensures stable performance over a wide temperature range.
- High Bandwidth: A bandwidth of 500 kHz allows the AD8217 to be used in systems that require fast response times.
- Supply Voltage Range: It operates from a single 4.5 V to 5.5 V power supply, making it compatible with most standard systems.
- Small Package: The device comes in an 8-lead MSOP package, which is ideal for space-constrained applications.
Applications
- Automotive battery management
- Motor control
- Power management
- Overcurrent protection
- Power supply monitoring
The AD8217BRMZ-RL is part of Analog Devices' precision current shunt monitors collection, offering designers a reliable and easy-to-implement solution for current sensing. Its robust design ensures accuracy and stability, which is crucial for system protection and performance monitoring. With its high voltage capability and precision, the AD8217 is an excellent choice for engineers looking to integrate current sensing into their high-performance systems.
For more detailed specifications and application guidance, designers should refer to the official datasheet and product resources provided by Analog Devices Inc.