EN
  • EN
  • DE

AD8219BRMZ-RL

Part No AD8219BRMZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR UNI-DIR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±0.3%
Voltage - Input 4 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1013394-AD8219BRMZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8219BRMZ-RL CAD Model

Description

Product Overview: AD8219BRMZ-RL by Analog Devices Inc.

The AD8219BRMZ-RL is a high-performance, zero-drift, unidirectional current sense amplifier from Analog Devices Inc., a renowned leader in the design and manufacturing of precision high-performance integrated circuits. This component is meticulously engineered to provide accurate and high-speed current monitoring in a variety of applications, including motor control, power management, and battery monitoring systems.

Encased in a compact MSOP-8 package, the AD8219BRMZ-RL boasts a fixed gain of 20 V/V, which allows for precise current measurement without the need for external gain-setting components. The zero-drift architecture of the amplifier ensures minimal offset voltage over time and temperature, which translates to stable and reliable performance even in the most demanding conditions.

With an operating voltage range of 4.5 V to 5.5 V, this current sense amplifier is designed for single-supply operations, making it an ideal choice for space-constrained applications. The AD8219BRMZ-RL is also characterized by its low input bias current and a wide common-mode voltage range that spans from 2 V below ground to 65 V above ground, allowing the device to handle unexpected voltage spikes without compromising accuracy.

The device features a high bandwidth of 500 kHz, which enables fast response times and makes it suitable for high-speed signal processing tasks. Moreover, the AD8219BRMZ-RL is designed with a quiescent current of only 450 μA, which contributes to energy efficiency in battery-powered devices.

For enhanced versatility, the AD8219BRMZ-RL is offered in a reel packaging option, facilitating its integration into automated production lines and making it a convenient choice for high-volume manufacturing. The "RL" suffix indicates that the product is provided in tape and reel packaging, which is commonly required for pick-and-place machines used in electronic assembly.

In conclusion, the AD8219BRMZ-RL from Analog Devices Inc. is a robust and precise current sensing solution that combines zero-drift technology with high bandwidth, low power consumption, and a wide operating voltage range. Its compact form factor and ease of integration make it an excellent choice for designers looking to enhance the performance and reliability of their current sensing applications.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3334 $52.0008
29+ $3.5556 $103.1124
44+ $3.4445 $151.5580
60+ $3.3334 $200.0040
78+ $3.2223 $251.3394
104+ $2.8889 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess