EN
  • EN
  • DE

AD8220BRMZ-R7

Part No AD8220BRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1.5MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2 V/μs
-3db Bandwidth 1.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 125μV
Operating Supply Current 750μA
Channel Output Current 15mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 142690-AD8220BRMZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8220BRMZ-R7 CAD Model

Description

Product Overview: AD8220BRMZ-R7

The AD8220BRMZ-R7 is a high-performance instrumentation amplifier (in-amp) from Analog Devices Inc., designed to offer a perfect blend of precision, power efficiency, and versatility. This component is part of the AD8220 series, which is renowned for its excellent accuracy and ease of use in a wide range of applications including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • High Precision: The AD8220BRMZ-R7 boasts a low input offset voltage and low noise, ensuring accurate signal amplification even in the presence of small differential signals.
  • Wide Supply Range: It operates across a wide supply voltage range, accommodating single-supply operations from 4.5 V to 36 V, or dual supplies of ±2.25 V to ±18 V, providing flexibility in various circuit configurations.
  • Low Power Consumption: This in-amp is designed for power-sensitive applications, featuring a low quiescent current that helps to minimize power consumption without sacrificing performance.
  • High Common-Mode Rejection Ratio (CMRR): With a high CMRR, the AD8220BRMZ-R7 effectively rejects interference and noise that are common in industrial environments, thereby improving signal integrity.
  • Robust Design: The device is built to withstand harsh conditions, featuring high ESD (Electrostatic Discharge) protection and the ability to handle wide temperature ranges.

Applications

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls and monitoring systems
  • Strain gauge amplifiers
  • Transducer interfaces
  • Data acquisition systems
  • Automotive sensor signal conditioning

The AD8220BRMZ-R7 comes in a compact MSOP (Mini Small Outline Package) with the R7 suffix indicating it is provided in a 7-inch reel, suitable for automated assembly processes. Analog Devices Inc. has ensured that this product meets rigorous standards, making it a reliable choice for precision instrumentation across diverse sectors. Integrating the AD8220BRMZ-R7 into your design will ensure high-fidelity amplification, enabling accurate readings and control in your advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0974 $56.7792
16+ $6.6482 $106.3712
24+ $6.4236 $154.1664
34+ $5.9744 $203.1296
44+ $5.7498 $252.9912
55+ $5.5252 $303.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess