EN
  • EN
  • DE

AD8221AR

Part No AD8221AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 825KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 2 V/μs
-3db Bandwidth 825kHz
Current - Input Bias 500pA
Voltage - Input Offset 60μV
Operating Supply Current 900μA
Channel Output Current 18mA
Supply Voltage - Operating 4.6 V to 36 V, ±2.3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077197-AD8221AR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8221AR CAD Model

Description

AD8221AR Precision Instrumentation Amplifier

The AD8221AR from Analog Devices Inc. is a high-performance instrumentation amplifier designed to offer a combination of precision, low noise, and high input impedance. Ideal for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems, the AD8221AR sets the standard for instrumentation amplifiers in terms of flexibility and accuracy.

Key Features:

  • High Accuracy: The AD8221AR boasts excellent accuracy with a gain error of only 0.15% and a gain drift of just 1 ppm/°C, ensuring reliable and precise measurements across its operating temperature range.
  • Wide Gain Range: With a user-settable gain range from 1 to 1000, the device offers flexibility for various signal amplification requirements without external resistors, simplifying circuit design.
  • Low Noise: It has a low input noise density of 9 nV/√Hz at 1 kHz, making it suitable for applications that demand minimal signal distortion and high signal-to-noise ratios.
  • High CMRR: The Common-Mode Rejection Ratio (CMRR) is a critical specification for instrumentation amplifiers, and the AD8221AR excels with a CMRR of 120 dB (G = 10), reducing the influence of unwanted common-mode signals.
  • Dual Supply Operation: It can operate from dual power supplies ranging from ±2.3 V to ±18 V, or a single supply of 4.6 V to 36 V, providing versatility in various power environments.
  • Robust Design: The AD8221AR features a high input impedance, which allows for direct connection to sensors and transducers in many cases, minimizing loading effects and preserving signal integrity.

Applications:

The AD8221AR is well-suited for a multitude of applications that require high precision and low noise signal conditioning, such as:

  • Thermocouple amplifiers
  • Industrial pressure and temperature sensor systems
  • Medical monitoring devices
  • Strain gauge amplifiers
  • Transducer interfaces

This instrumentation amplifier, with its combination of accuracy and functionality, is an excellent choice for designers looking to improve the performance and reliability of their measurement systems. The AD8221AR's robust design and superior specifications make it an indispensable component for any precision signal processing application.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2786 $52.7860
24+ $4.3312 $103.9488
36+ $4.1958 $151.0488
50+ $4.0605 $203.0250
64+ $3.9251 $251.2064
86+ $3.5191 $302.6426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess