EN
  • EN
  • DE

AD822ARM-R2

Part No AD822ARM-R2
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Single-Supply, Rail-to-Rail Low Power FET-Input Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138370-AD822ARM-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD822ARM-R2 CAD Model

Description

Product Overview: AD822ARM-R2 from Analog Devices Inc.

The AD822ARM-R2 is a high-performance, precision operational amplifier from the reputable manufacturer, Analog Devices Inc. This op-amp is designed to cater to a wide range of applications, from medical devices to industrial instrumentation, thanks to its dual-supply voltage operation and rail-to-rail output swing.

With the ability to operate from a single supply of 3V to 36V or dual supplies of ±1.5V to ±18V, the AD822ARM-R2 provides designers with the flexibility to use it in various circuit configurations. Its low power consumption and low input bias currents make it an ideal choice for battery-powered devices and portable equipment.

The AD822ARM-R2 boasts an impressive slew rate and bandwidth, ensuring that signals are amplified with high fidelity and minimal distortion. Its rail-to-rail output stage allows the output to swing closer to the supply rails, maximizing the dynamic range in applications such as audio processing and data acquisition systems.

This device also features a high input impedance, making it suitable for buffer and voltage follower configurations. Furthermore, it offers excellent temperature stability and low noise performance, which are critical in precision analog circuits.

The AD822ARM-R2 is available in a compact surface-mount package, making it well-suited for space-constrained applications. It is also characterized for extended industrial temperature ranges, ensuring reliable performance in harsh environments.

In summary, the AD822ARM-R2 from Analog Devices Inc. is a versatile and reliable operational amplifier that provides the perfect blend of performance, power efficiency, and design flexibility. Whether it's for professional-grade audio equipment, sensitive medical electronics, or robust industrial systems, this op-amp is engineered to deliver top-notch results where precision and stability are paramount.

For detailed specifications, application notes, and support documentation, visit the Analog Devices website or contact their technical support team.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1544 $55.3896
18+ $5.7574 $103.6332
27+ $5.5589 $150.0903
39+ $5.1618 $201.3102
51+ $4.9633 $253.1283
63+ $4.7647 $300.1761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,490 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess