The AD822BR from Analog Devices Inc. is a high-performance, precision operational amplifier that offers a perfect blend of low power consumption and wide input and output voltage ranges. Designed with FET (Field Effect Transistor) inputs, it provides users with high impedance and a low bias current, making it an ideal choice for a variety of applications that require good linearity, including medical instruments, battery-powered devices, and sensor interfaces.
With its rail-to-rail input and output capability, the AD822BR can operate from a single power supply of +3 V to +36 V, or dual supplies of ±1.5 V to ±18 V, providing designers with flexibility in various circuit configurations. This feature allows the op amp to handle a wide range of signals without the need for additional level-shifting circuits, thereby simplifying design and reducing component count.
The AD822BR is characterized by its low power consumption, with a supply current of just 800 µA per amplifier at +5 V, making it an excellent choice for portable and battery-powered applications where power efficiency is crucial. Despite its low power usage, it does not compromise on speed, boasting a slew rate of 2 V/µs and a gain bandwidth product of 1.8 MHz.
Furthermore, the AD822BR ensures precision performance with a low offset voltage of 800 µV and low noise. It also features a high open-loop gain, which enhances the accuracy of the circuit by reducing the gain error. The operational amplifier is available in a narrow 8-lead SOIC package, which is suitable for space-constrained applications.
Key specifications of the AD822BR include:
- Single-supply operation: +3 V to +36 V
- Dual-supply operation: ±1.5 V to ±18 V
- Low supply current: 800 µA/amplifier
- Rail-to-rail input and output swing
- Slew rate: 2 V/µs
- Gain bandwidth product: 1.8 MHz
Overall, the AD822BR operational amplifier from Analog Devices Inc. is an excellent choice for designers looking for a versatile, precise, and power-efficient component. Its rail-to-rail capability, low power consumption, and precision specifications make it suitable for a wide array of applications.