EN
  • EN
  • DE

AD824ARZ-14

Part No AD824ARZ-14
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Low Power Amplifier R-R O/P ±15V/30V 14-Pin SOIC N Tube / IC OPAMP JFET 2MHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 2MHz
-3db Bandwidth 2MHz
Current - Input Bias 4pA
Voltage - Input Offset 500μV
Operating Supply Current 560μA
Channel Output Current 12mA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 008400-AD824ARZ-14
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Medical, Sensing & Instrumentation, Signal Processing
Family Name AD824
Introduction Date February 04, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD824ARZ-14 CAD Model

Description

Product Overview: AD824ARZ-14 by Analog Devices Inc.

The AD824ARZ-14 is a high-performance, quad-channel operational amplifier produced by the renowned Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is designed to offer a perfect blend of speed and accuracy, making it an ideal choice for a wide range of applications, including medical instrumentation, audio processing, and industrial control systems.

Key Features

  • High Speed: The AD824ARZ-14 boasts a fast settling time, enabling quick response in applications requiring dynamic performance.
  • Low Noise: With its low noise characteristics, this op-amp ensures clean signal amplification, which is critical for high-fidelity audio applications and precise measurement instruments.
  • Single or Dual Supply Operation: It can operate from a single supply of 3V to 36V or dual supplies of ±1.5V to ±18V, providing flexibility in various circuit configurations.
  • Low Power Consumption: The device is optimized for low power usage, making it suitable for battery-powered devices and energy-efficient systems.
  • High Output Current: Capable of delivering a high output current, the AD824ARZ-14 can drive capacitive loads effectively, which is essential for driving ADCs or other high-capacitance inputs.

Applications

The versatility of the AD824ARZ-14 allows it to be used in a multitude of applications. Some of the most common uses include:

  • Active filters and signal conditioning
  • Data acquisition systems
  • Professional audio equipment
  • Medical instrumentation such as ECG and EEG monitors
  • Test and measurement equipment
  • Industrial process controls

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The AD824ARZ-14 is no exception, as it is manufactured with the highest standards to ensure reliability and performance consistency.

In summary, the AD824ARZ-14 operational amplifier from Analog Devices Inc. offers a powerful solution for designers seeking a high-speed, low-noise, and energy-efficient op-amp for their sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7343 $50.9372
9+ $11.9284 $107.3556
14+ $11.5254 $161.3556
19+ $10.7194 $203.6686
25+ $10.3164 $257.9100
31+ $9.9135 $307.3185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess