EN
  • EN
  • DE

AD828AR-REEL

Part No AD828AR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO OPAMP DUAL LP 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications Voltage Feedback
Number of Circuits 2
-3db Bandwidth 130MHz
Slew Rate 450 V/μs
Operating Supply Current 14mA
Channel Output Current 50mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121873-AD828AR-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD828AR-REEL CAD Model

Description

Product Overview: AD828AR-REEL

The AD828AR-REEL is a high-performance, dual video operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This op-amp is a part of Analog Devices' extensive range of products tailored for analog signal processing tasks. The AD828AR-REEL is specifically engineered to offer low distortion, high speed, and low noise performance, which makes it an ideal choice for a variety of video and audio applications.

Key Features

  • High Speed: The AD828AR-REEL boasts a fast settling time, making it suitable for high-speed signal processing. Its quick response is vital for applications requiring accurate and rapid signal amplification.
  • Low Distortion: With its low harmonic distortion, the AD828AR-REEL is optimized for video and audio systems where maintaining signal fidelity is crucial.
  • Low Noise: The device exhibits low noise characteristics, ensuring a clean signal amplification with minimal interference, which is particularly important in high-fidelity audio systems and precision instrumentation.
  • Dual Amplifier Configuration: The dual op-amp design allows for compact and efficient circuit layouts, providing designers with the flexibility to implement both single and dual amplifier configurations within their systems.
  • Wide Power Supply Range: The AD828AR-REEL operates over a wide range of power supply voltages, accommodating various application requirements and simplifying power management within electronic systems.

Applications

The AD828AR-REEL is incredibly versatile and can be used in an array of applications. It is particularly well-suited for:

  • Professional video electronics
  • High-quality video switchers
  • Special effects generators
  • High-definition television (HDTV) systems
  • High-fidelity audio equipment
  • Test and measurement instruments
  • Active filters and buffers

With its robust design and superior performance, the AD828AR-REEL from Analog Devices Inc. is an excellent choice for designers looking to enhance their systems with a reliable and efficient operational amplifier. Whether it's for video broadcasting equipment or precision audio processing, the AD828AR-REEL delivers quality and performance that professionals can trust.

Packaging and Availability

The AD828AR-REEL comes in a reel package, facilitating easy integration into automated manufacturing processes. For pricing, availability, and additional technical specifications, customers can contact Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Texas Instruments
Lowest to $1.2392
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess