EN
  • EN
  • DE

AD8290ACPZ-R7

Part No AD8290ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description G = 50, CMOS Sensor Amplifier with Current Excitation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 250kHz
Current - Input Bias 100pA
Operating Supply Current 1.2mA
Dual Supply Voltage (±) 2.6 V ~ 5.5 V, ±1.3 V ~ 2.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-UFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-UQ (3x3)
Win Source Part Number 1138420-AD8290ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8290
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8290ACPZ-R7 CAD Model

Description

AD8290ACPZ-R7: High Precision, Low Power Instrumentation Amplifier by Analog Devices Inc.

The AD8290ACPZ-R7 is a state-of-the-art instrumentation amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular component is engineered to provide precise, low power amplification of differential or single-ended signals with excellent linearity and minimal noise, making it an ideal choice for a wide range of applications, including medical devices, industrial control systems, and precision data acquisition.

With its compact LFCSP (Lead Frame Chip Scale Package) footprint, the AD8290ACPZ-R7 is optimized for space-sensitive applications where performance cannot be compromised. The package is not only space-efficient but also ensures robustness and reliability in harsh environments, thanks to its solid construction and advanced packaging technology.

One of the key features of the AD8290ACPZ-R7 is its low power consumption, which makes it suitable for battery-operated devices where energy efficiency is critical. Despite its low power profile, the device does not sacrifice performance; it offers a wide bandwidth and fast settling time, ensuring accurate signal representation and quick response to changes.

The AD8290ACPZ-R7 also boasts a high common-mode rejection ratio (CMRR), which is essential for applications where common-mode noise is a concern. This ensures that the accuracy of the signal amplification is maintained even in the presence of unwanted electrical noise that may be present in industrial settings.

For ease of implementation, the AD8290ACPZ-R7 requires minimal external components, reducing the complexity of the design and the overall bill of materials. Its integrated gain resistors are laser-trimmed for high accuracy, which eliminates the need for manual calibration and ensures consistent performance across multiple units.

Analog Devices Inc. has a reputation for producing high-quality, reliable components, and the AD8290ACPZ-R7 is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure that it meets the high standards expected by engineers and designers across various industries.

In summary, the AD8290ACPZ-R7 from Analog Devices Inc. is an exemplary choice for those seeking a high-precision, low-power instrumentation amplifier that combines compactness, efficiency, and high performance in a single package.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0070 $55.0350
12+ $9.0314 $108.3768
18+ $8.7491 $157.4838
24+ $8.4669 $203.2056
31+ $8.1847 $253.7257
41+ $7.3380 $300.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess