EN
  • EN
  • DE

AD8306ARZ-RL7

Part No AD8306ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC LOG-LIMITING AMP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Limiting-Logarithmic Amplifier
Applications Receiver Signal Strength Indication (RSSI)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 132239-AD8306ARZ-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8306ARZ-RL7 CAD Model

Description

Analog Devices Inc. AD8306ARZ-RL7: Precision Logarithmic Amplifier

The AD8306ARZ-RL7 by Analog Devices Inc. is a high-performance 5 MHz to 400 MHz logarithmic amplifier, designed to accurately convert an RF signal into a corresponding logarithmic voltage. Packaged in a compact SOIC-16 form factor, this device is ideal for a wide range of applications, including RSSI (Received Signal Strength Indication), cellular base stations, radar and optical systems, and other RF signal processing tasks.

One of the key features of the AD8306ARZ-RL7 is its dynamic range, which extends from -95 dBm to 0 dBm with a typical accuracy of ±1 dB. This allows for precise measurement over a wide range of signal strengths, making it an essential component for systems that require accurate power detection and control.

The device operates on a single 5 V supply and consumes a low current, making it an energy-efficient choice for portable and battery-operated equipment. Additionally, the AD8306ARZ-RL7 offers a high-speed response, with a logarithmic slope of 25 mV/dB and an intercept of -84 dBm, enabling real-time signal monitoring and analysis.

Integrated features such as a limiter output with a detection threshold of -30 dBm and a corresponding phase detector simplify the design of FM demodulation systems and phase-locked loops. The limiter provides a constant output power level and a phase detector that can be used for precise phase measurements or for synchronization purposes.

Designed for reliability and robustness, the AD8306ARZ-RL7 also includes on-chip temperature compensation, ensuring stable performance across a wide temperature range. This makes it suitable for deployment in harsh environmental conditions without sacrificing accuracy or functionality.

For designers and engineers looking for a reliable and precise logarithmic amplifier for their RF applications, the AD8306ARZ-RL7 from Analog Devices Inc. offers a versatile solution that combines performance, efficiency, and integration in a single compact package.

Key Features:

  • Frequency Range: 5 MHz to 400 MHz
  • Dynamic Range: -95 dBm to 0 dBm
  • Logarithmic Slope: 25 mV/dB
  • Temperature Compensated
  • Single 5 V Supply Operation
  • Low Power Consumption
  • SOIC-16 Package

You May Also Be Interested in

Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.5790 $61.5790
2+ $50.5264 $101.0528
4+ $48.9474 $195.7896
5+ $47.3685 $236.8425
6+ $45.7895 $274.7370
8+ $41.0527 $328.4216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess