EN
  • EN
  • DE

AD8309ARUZ-REEL7

Part No AD8309ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LOG DEMODULATING 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Logarithmic Amplifier
Applications Receiver Signal Strength Indication (RSSI)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 709295-AD8309ARUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8309
Introduction Date November 25, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8309ARUZ-REEL7 CAD Model

Description

Analog Devices Inc. AD8309ARUZ-REEL7 Product Description

The AD8309ARUZ-REEL7 is a sophisticated log amplifier offered by Analog Devices Inc., a renowned leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the AD8309 series, which is designed to provide a highly accurate logarithmic (log) scale conversion of an input signal's voltage to its corresponding decibel-scaled (dB) output. It is an essential component in applications requiring precise RF signal strength detection, power measurement, and complex signal processing.

The device is characterized by its wide dynamic range of 100 dB, which allows for the measurement of signals from very low levels up to 0 dBm with a typical accuracy of ±1 dB. It operates over a broad frequency range from 0.1 MHz to 500 MHz, making it versatile for various RF and IF applications. The AD8309ARUZ-REEL7 also features a fast response time, with a logarithmic slope of 25 mV/dB and an intercept of -84 dBm, which ensures rapid and accurate signal level readings.

Furthermore, the product comes in a compact TSSOP-16 package, which is suitable for space-constrained designs. The AD8309ARUZ-REEL7 is supplied in a reel format, indicated by the "REEL7" suffix, which facilitates automated assembly processes, making it a convenient choice for high-volume production environments.

With its integrated detection circuitry, the AD8309ARUZ-REEL7 is capable of driving a wide range of loads, including analog-to-digital converters (ADCs) and microcontrollers, directly without the need for additional buffering. This feature simplifies the design and reduces the bill of materials for system designers.

As a product of Analog Devices Inc., the AD8309ARUZ-REEL7 benefits from the company's commitment to high-quality manufacturing and reliability. It is ideal for use in applications such as signal strength measurement in wireless communication systems, radar and sonar signal processing, network analyzers, and RF instrumentation.

In summary, the AD8309ARUZ-REEL7 from Analog Devices Inc. is a high-performance log amplifier that offers designers a combination of wide dynamic range, high accuracy, and ease of integration for sophisticated signal processing applications.

You May Also Be Interested in

ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6567 $61.3134
4+ $28.7165 $114.8660
6+ $27.7463 $166.4778
8+ $25.8060 $206.4480
11+ $24.8359 $273.1949
13+ $23.8657 $310.2541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess