EN
  • EN
  • DE

AD830ARZ-REEL7

Part No AD830ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Video Amp Single 85MHz ±16.5V 8-Pin SOIC N T/R / IC AMP VIDEO DIFF HS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Differential
Number of Circuits 1
-3db Bandwidth 85MHz
Slew Rate 360 V/μs
Operating Supply Current 14.5mA
Channel Output Current 50mA
Supply Voltage - Operating 8 V to 33 V, ±4 V to 16.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013439-AD830ARZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD830
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD830ARZ-REEL7 CAD Model

Description

Product Overview: AD830ARZ-REEL7

The AD830ARZ-REEL7 is a high-performance, single-chip video operational amplifier designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics. This device is part of the REEL7 packaging series, which indicates that it is provided in a tape and reel format suitable for automated assembly processes, making it an ideal choice for mass production environments.

Key Features

  • Wide Bandwidth: The AD830ARZ-REEL7 boasts a wide bandwidth, ensuring that it can handle a broad range of frequencies without compromising signal integrity. This makes it perfect for video and high-speed signal processing applications.
  • High Output Current: With its ability to deliver a high output current, this operational amplifier can drive a variety of loads, including cables and other low-impedance applications.
  • Low Distortion: The device features low distortion characteristics, which is critical for maintaining the quality of the video signal throughout the processing chain.
  • Single Supply Operation: It can operate from a single power supply, simplifying the power design of the system it is integrated into.
  • Surface-Mount Package: The AD830ARZ-REEL7 is available in a compact surface-mount package, making it suitable for use in space-constrained applications.

Applications

Due to its high performance and versatility, the AD830ARZ-REEL7 is commonly used in a variety of applications, including:

  • Professional video electronics
  • Video cameras and HDTV systems
  • Cable drivers
  • RGB amplifiers
  • Test equipment and instrumentation
  • High-speed data acquisition systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD830ARZ-REEL7 is no exception. It is manufactured to the highest standards to ensure reliable performance in critical applications. The device is also supported by comprehensive technical documentation and application support from Analog Devices, making integration and troubleshooting straightforward for engineers and designers.

Overall, the AD830ARZ-REEL7 from Analog Devices Inc. represents a blend of performance, reliability, and ease of use, making it an excellent choice for any application requiring a high-quality video operational amplifier.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.5714 $89.1428
3+ $36.5715 $109.7145
5+ $35.4286 $177.1430
6+ $34.2857 $205.7142
8+ $33.1429 $265.1432
11+ $29.7143 $326.8573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess