EN
  • EN
  • DE

AD8325ARU

Part No AD8325ARU
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LN DVR CATV FINE-STEP 28TSSOP / Line Driver, Transmitter 28-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Line Driver, Transmitter
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number AD8325
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555774-AD8325ARU
Ultra Librarian 3D Model Ultra Librarian AD8325ARU CAD Model

Description

The AD8325ARU is a high-performance, adjustable gain amplifier designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This device is particularly tailored for cable modem applications and is part of a product line that excels in providing solutions for communication and signal processing challenges.

Key Features

  • Adjustable Gain: The AD8325ARU offers a programmable gain range which allows for flexibility in various applications, ensuring optimal performance in different system configurations.
  • High Linearity: With its superior linearity, the amplifier maintains signal fidelity across a wide dynamic range, making it ideal for handling high-speed data transmission without compromising signal quality.
  • Low Noise Figure: The low noise figure of the AD8325ARU minimizes additional signal distortion, ensuring clearer and more accurate data communication.
  • Power Efficiency: Designed with power efficiency in mind, the device consumes minimal power, which is crucial for reducing overall system power requirements and improving reliability.
  • Integrated Features: The amplifier integrates several features such as automatic gain control (AGC), which simplifies design and reduces the need for external components.

Applications

The AD8325ARU is primarily used in cable modem systems, but its versatility makes it suitable for a wide range of applications including:

  • Cable Modems
  • Set-Top Boxes
  • Home Networking
  • Broadband Communication Systems

Technical Specifications

The AD8325ARU is housed in a TSSOP-14 package and operates over a temperature range of -40°C to +85°C. It requires a single 5V supply for operation and features a digitally controlled interface for gain adjustment.

Ordering Information

To order the AD8325ARU or to request samples, visit the Analog Devices Inc. website or contact their sales department. The part number for this specific model is AD8325ARU, and it is available in tape and reel packaging for ease of manufacturing integration.

For detailed technical specifications, application notes, and support resources, please refer to the official product datasheet and user guides provided by Analog Devices Inc.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess