EN
  • EN
  • DE

AD8338ACPZ

Part No AD8338ACPZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case LCSP16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758556-AD8338ACPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8338ACPZ CAD Model

Description

AD8338ACPZ - Variable Gain Amplifier by Analog Devices Inc.

The AD8338ACPZ is a versatile variable gain amplifier (VGA) designed and manufactured by the renowned Analog Devices Inc. This high-performance component is a pivotal element for systems requiring precise and dynamically adjustable gain control. The AD8338ACPZ is particularly suited for applications such as medical imaging, ultrasound equipment, and general-purpose automatic gain control systems.

Key Features:

  • Frequency Range: The device operates over a broad frequency range, making it an ideal fit for various signal processing tasks.
  • Linear-in-dB Gain Control: The VGA features a linear-in-dB gain control scale, which provides a predictable and smooth gain adjustment over the control voltage range.
  • Low Noise Figure: With its low noise figure, the AD8338ACPZ ensures signal integrity, minimizing the introduction of additional noise during amplification.
  • High Linearity: The device exhibits high linearity, which is critical in maintaining the fidelity of the input signal throughout the gain range.
  • Single Supply Operation: The AD8338ACPZ is designed for single supply operation, simplifying power supply design and reducing system power requirements.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8338ACPZ saves valuable board space and is ideal for space-constrained applications.

Applications:

The AD8338ACPZ is highly adaptable and can be used in a variety of applications that require precise gain control. Its main applications include:

  • Medical Ultrasound and Imaging Systems
  • Automatic Gain Control Circuits
  • Communication Systems
  • Radar and Sonar Systems
  • Audio and Video Processing

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD8338ACPZ is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. Whether you are designing a sophisticated medical imaging device or an audio processing system, the AD8338ACPZ provides the flexibility and performance you need to create a top-quality product.

For detailed specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. website or contact their customer support for further assistance.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.3083 $73.3083
2+ $60.1504 $120.3008
3+ $58.2707 $174.8121
4+ $56.3910 $225.5640
5+ $54.5113 $272.5565
7+ $48.8722 $342.1054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess