EN
  • EN
  • DE

AD8342ACPZ-WP

Part No AD8342ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER SIGE 500MHZ 16-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series AD8342
Package Bulk
Product Status Active
RF Type ISM
Frequency 0Hz ~ 2.4GHz
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 859735-AD8342ACPZ-WP
Ultra Librarian 3D Model Ultra Librarian AD8342ACPZ-WP CAD Model

Description

Product Overview: AD8342ACPZ-WP from Analog Devices Inc.

The AD8342ACPZ-WP is a state-of-the-art RF/IF mixer from Analog Devices Inc., designed to provide optimal performance in a wide range of wireless applications. This device is part of the company's extensive portfolio of high-performance integrated circuits that are engineered to meet the demanding requirements of modern communication systems.

Key Features

  • Frequency Range: The AD8342ACPZ-WP operates over a broad frequency range, making it suitable for various RF and IF applications.
  • High Linearity: It offers excellent linearity, which is crucial for maintaining signal integrity in complex modulation schemes.
  • Low Noise Figure: The device features a low noise figure, ensuring minimal degradation of the signal-to-noise ratio (SNR).
  • Single-ended RF/IF Ports: The mixer's RF and IF ports are single-ended for ease of integration into system designs.
  • Integrated LO Buffer: An integrated local oscillator (LO) buffer amplifier reduces the need for external components.
  • Power Efficiency: It is designed for efficient power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Wide Temperature Range: The AD8342ACPZ-WP is specified for operation over a wide temperature range, ensuring reliability in harsh environments.

Applications

The AD8342ACPZ-WP is versatile and can be used in a variety of applications, including:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Point-to-Point and Point-to-Multipoint Radios
  • Wireless LANs
  • CATV Systems
  • General Purpose RF and IF Applications

Package and Quality

The mixer comes in a compact, surface-mount package (ACPZ), which is suitable for space-constrained applications. The "WP" suffix denotes a ruggedized version, which has been specifically designed to withstand harsh environmental conditions, making it an ideal choice for outdoor and industrial applications. The AD8342ACPZ-WP is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.8648 $57.8088
67+ $1.7445 $116.8815
103+ $1.6844 $173.4932
148+ $1.5640 $231.4720
192+ $1.5040 $288.7680
240+ $1.4438 $346.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,690 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess