EN
  • EN
  • DE

IXGQ120N33TB

Part No IXGQ120N33TB
Manufacturer IXYS
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO3P
Manufacturer IXYS
Manufacturer Homepage www.ixys.com
Win Source Part Number 718800-IXGQ120N33TB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXGQ120N33TB CAD Model

Description

The IXGQ120N33TB is an IGBT (Insulated Gate Bipolar Transistor) from IXYS (now Littelfuse). This IGBT is designed for high-power, high-frequency switching applications.

Applications

  • Induction heating: Used in resonant converters for efficient heating applications.
  • Welding equipment: Provides switching control in inverter-based welding machines.
  • Uninterruptible Power Supplies (UPS): Functions as a switching element in the inverter stage.
  • Solar inverters: Used in DC-AC converters for grid-tie and off-grid solar power systems.
  • Motor drives: Controls the speed and torque of electric motors.

Features

  • High blocking voltage: Can withstand high voltages in off-state condition.
  • Low saturation voltage (VCE(sat)): Minimizes power dissipation during on-state.
  • Fast switching speed: Enables high-frequency operation.
  • Short circuit withstand capability: Protects the device against short circuit conditions.
  • Temperature Stability: Reliable operation over a wide temperature range.

Benefits

  • High efficiency: Low saturation voltage and fast switching speed minimize power losses.
  • Robustness: Short circuit withstand capability enhances reliability.
  • Reduced cooling requirements: Lower power dissipation reduces the need for heat sinks.
  • Improved system performance: Fast switching speed enables higher operating frequencies.
  • Simplified design: Integrated features simplify circuit design.

Additional Details

The IXGQ120N33TB features a trench gate structure and field stop technology for improved performance and ruggedness. It is designed for low conduction losses and fast turn-off behavior. The device is typically packaged in a TO-247 package. Detailed specifications, including maximum ratings, electrical characteristics, and thermal resistance, can be found in the device's datasheet from Littelfuse (formerly IXYS). The key specifications include a collector-emitter voltage of 330V and a continuous collector current of 120A (at a specified case temperature).

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess