EN
  • EN
  • DE

AD8346ARUZ-REEL7

Part No AD8346ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC QUADRATURE MOD .8GHZ 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 800MHz to 2.5GHz
RF Frequency 800MHz to 2.5GHz
P1dB -3dBm
Noise Floor -147dBm/Hz
Output Power -6dBm
Operating Supply Current 55mA
Supply Voltage - Operating 2.7 V to 5.5 V
Test Frequency 1.9GHz
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 116172-AD8346ARUZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8346ARUZ-REEL7 CAD Model

Description

Product Overview: AD8346ARUZ-REEL7 by Analog Devices Inc.

The AD8346ARUZ-REEL7 is a cutting-edge Quadrature Modulator from Analog Devices Inc., designed for a wide range of applications, including wireless communication systems. This high-performance component is part of the REEL7 packaging series, which ensures efficient handling and manufacturing processes.

The AD8346ARUZ-REEL7 operates within the frequency range of 0.8 GHz to 2.5 GHz, making it an ideal choice for systems operating in various frequency bands such as GSM, CDMA, WCDMA, and LTE. Its broad frequency range also allows for use in other RF applications, including wireless local loop systems, satellite data communications, and broadband wireless access.

This product features a high level of integration, which simplifies the design and reduces the number of external components required. It incorporates a double-balanced mixer, on-chip precision quadrature phase shifter, and a voltage variable attenuator. This integration not only saves board space but also enhances performance by minimizing external part count, which can introduce additional signal losses and mismatches.

The AD8346ARUZ-REEL7 offers excellent carrier suppression and sideband rejection, ensuring a clean modulation signal and reducing the need for post-modulation filtering. It also provides a high output third-order intercept point (OIP3), which is crucial for maintaining signal integrity in the presence of strong interfering signals.

Analog Devices Inc. has designed the AD8346ARUZ-REEL7 with versatility in mind. It can be powered by a single 2.7V to 5.5V supply, and it features an adjustable bias current, allowing designers to optimize the performance for their specific application requirements. Additionally, it comes in a compact TSSOP-16 package, which is suitable for space-constrained applications.

In summary, the AD8346ARUZ-REEL7 Quadrature Modulator is a highly integrated, versatile component that delivers outstanding RF performance for a variety of wireless applications. Its broad frequency range, high linearity, and ease of use make it a top choice for designers looking to streamline their RF design process and ensure robust operation in their end products.

You May Also Be Interested in

Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $7.1327
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess