EN
  • EN
  • DE

AD8403ARZ1-REEL

Part No AD8403ARZ1-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG QUAD 1K 8BIT 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 1k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Features Cascade Pin
Tolerance ±33%
Temperature Coefficient (Typ) 700 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Temperature Range - Operating -40°C to 125°C
Case / Package 24-SOIC
Win Source Part Number 128882-AD8403ARZ1-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8403ARZ1-REEL CAD Model

Description

Product Overview: AD8403ARZ1-REEL

The AD8403ARZ1-REEL is a high-quality digital potentiometer produced by the renowned manufacturer Analog Devices Inc.. This component offers a robust and versatile solution for applications requiring variable resistance settings controlled digitally. It is part of the AD8400/AD8402/AD8403 series, which provides single, dual, or quad-channel options. The AD8403ARZ1-REEL specifically is a quad-channel, 1024-position digital potentiometer, ensuring precise and reliable performance across a wide range of settings.

Constructed with cutting-edge IC (Integrated Circuit) technology, this digital potentiometer operates with a nominal resistance of 1 kΩ. It is engineered to handle a power supply range of ±2.7V to ±5.5V, making it suitable for diverse electronic circuits and systems. The compact surface-mount package allows for efficient utilization of PCB (Printed Circuit Board) real estate, which is crucial in modern electronic design where space is often at a premium.

The AD8403ARZ1-REEL features a user-friendly SPI (Serial Peripheral Interface) that simplifies the integration process with microcontrollers and other digital systems. This allows for easy adjustment of the resistance through digital signals, providing a convenient alternative to mechanical potentiometers. The device's non-volatile memory ensures that the last programmed settings are retained even after power-off, offering a reliable and persistent configuration.

With its robust design, the AD8403ARZ1-REEL is rated for industrial temperature ranges, making it an excellent choice for demanding environments. This product is typically utilized in applications such as adjustable power supplies, LCD screen calibration, and audio control systems, where precise and programmable resistance settings are necessary.

The product is supplied in a reel packaging format, which facilitates automated assembly processes and is ideal for high-volume production requirements. Analog Devices Inc. ensures that this digital potentiometer meets high-quality standards, providing engineers and designers with a dependable component for their electronic designs.

Key Features:

  • Quad-channel, 1024-position digital potentiometer
  • 1 kΩ nominal resistance
  • ±2.7V to ±5.5V power supply range
  • SPI interface for easy digital control
  • Non-volatile memory retains settings
  • Industrial temperature range rating
  • Surface-mount package for PCB efficiency
  • Reel packaging for automated assembly

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess