EN
  • EN
  • DE

AD8432ACPZ-R7

Part No AD8432ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 24LFCSP / RF Amplifier IC Voltage Feedback 200MHz 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 200MHz
P1dB 7.7dBm
Gain 24.08dB
Noise Figure 2.8dB
RF Type Voltage Feedback
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 24mA
Test Frequency 10MHz
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number AD8432
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ANAANAAD8432ACPZ-R7,-2735-AD8432ACPZ-R7DKR,AD8432ACPZ-R7DKR,AD8432ACPZ-R7CT,-2735-AD8432ACPZ-R7CT,AD8432ACPZ-R7TR,AD8432ACPZ-R7TR-ND,2156-AD8432ACPZ-R7,AD8432ACPZ-R7-ND
Standard Package 1,500
Win Source Part Number 1022952-AD8432ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8432ACPZ-R7 CAD Model

Description

AD8432ACPZ-R7: High-Performance, Low Noise Amplifier by Analog Devices Inc.

The AD8432ACPZ-R7 from Analog Devices Inc. is a cutting-edge, low noise amplifier that delivers exceptional performance for a wide range of applications. Designed to cater to the demanding needs of high-speed signal processing, this amplifier is a perfect fit for communication systems, medical imaging, and precision instrumentation, among others.

At the heart of the AD8432ACPZ-R7 lies its ability to provide a high gain accuracy with a low noise figure, ensuring that the signal integrity is maintained throughout the amplification process. The device operates over a wide frequency range, making it highly versatile for various applications that require high-fidelity signal amplification.

Key Features:

  • Low Noise Performance: The AD8432ACPZ-R7 boasts an ultra-low noise density, which makes it ideal for applications that require a high signal-to-noise ratio.
  • High Linearity: With excellent linearity, the amplifier minimizes distortion, allowing for accurate signal reproduction.
  • Wide Bandwidth: The device offers a broad frequency response, enabling it to handle a wide range of signals without compromising performance.
  • Differential Inputs: The differential input structure provides improved common-mode rejection and reduces unwanted noise and interference.
  • Power Efficiency: Despite its high-performance capabilities, the AD8432ACPZ-R7 is designed for power efficiency, which is critical for portable and battery-powered applications.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the amplifier saves on board space and is suitable for densely populated circuit designs.

The AD8432ACPZ-R7 is not only a testament to Analog Devices Inc.'s commitment to quality but also to innovation in the field of signal amplification. With its robust design and superior specifications, this amplifier stands out as a reliable component for any application requiring pristine signal amplification.

Whether you're designing a high-speed data acquisition system, a sensitive medical diagnostic instrument, or a sophisticated communication device, the AD8432ACPZ-R7 provides the performance and reliability that professionals expect from a leading semiconductor manufacturer like Analog Devices Inc.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6831 $53.7817
16+ $6.3041 $100.8656
25+ $6.1071 $152.6775
34+ $5.9101 $200.9434
44+ $5.7131 $251.3764
59+ $5.1221 $302.2039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 603 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess