EN
  • EN
  • DE

74ABT08D,118

Part No 74ABT08D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 50μA
Current - Output High, Low 15mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 3.4ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1007090-74ABT08D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT08D,118 CAD Model

Description

The Nexperia USA Inc. 74ABT08D,118 is an AND gate logic IC that is designed to provide efficient logic performance for various applications.

  • Category: Integrated Circuits
  • Circuits: 4
  • Current Output High: 15 mA
  • Current Output Low: 20 mA
  • Propagation Delay (Max): 3.4 ns
  • Quiescent Current: 50 μA

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2873 $51.4920
95+ $1.0563 $100.3485
150+ $1.0233 $153.4950
205+ $0.9903 $203.0115
265+ $0.9573 $253.6845
350+ $0.8582 $300.3700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess