The AD843AQ is a high-performance operational amplifier from Analog Devices Inc., designed for applications requiring high speed and fast settling times. This op amp is a member of the Analog Devices precision line, well-suited for high-speed data acquisition systems, active filters, and fast amplifiers in instrumentation and military systems.
Key Features
- High Speed: The AD843AQ offers a slew rate of 250 V/µs, making it an ideal choice for high-frequency signal amplification.
- Fast Settling Time: With a settling time of just 35 ns to 0.01%, this op amp is optimized for applications that require quick response times.
- Wide Bandwidth: It features a gain bandwidth product of 34 MHz, which provides ample bandwidth for a variety of applications.
- Low Distortion: The device ensures low harmonic distortion, making it suitable for audio and other precision signal processing tasks.
- High Output Drive: Capable of delivering ±50 mA of output current, the AD843AQ can drive capacitive loads effectively.
Applications
The AD843AQ is versatile and can be used in a wide range of applications, including:
- Professional Audio Equipment
- Video and RF Amplification
- Test and Measurement Instruments
- High-Speed Integrators
- Active Filters
- Fast D/A and A/D Converters
- Military and Aerospace Systems
Specifications
| Parameter |
Value |
| Supply Voltage (±V) |
5 to 18 |
| Input Offset Voltage (mV) |
0.5 |
| Input Bias Current (nA) |
20 |
| Operating Temperature Range (°C) |
-40 to +85 |
Overall, the AD843AQ from Analog Devices Inc. stands out for its exceptional speed and accuracy, making it a reliable choice for designers and engineers looking to enhance the performance of their high-speed systems.