Product Overview: AD845JN Precision Operational Amplifier
The AD845JN is a high-performance, precision operational amplifier from Analog Devices Inc., known for its exceptional speed and accuracy. This monolithic operational amplifier is a member of the Analog Devices family of high-speed op-amps, designed to address a wide range of applications requiring both high speed and precision measurement, such as medical instrumentation, professional audio equipment, and active filter circuits.
Key Features
- High Speed: The AD845JN boasts a slew rate of 16 V/µs and a fast settling time, making it suitable for high-speed data acquisition systems and signal processing applications.
- Precision Performance: With a low offset voltage and very low noise, this op-amp ensures accurate signal amplification, critical for precision applications.
- Wide Bandwidth: It offers a gain bandwidth product of 16 MHz, which is ideal for high-frequency signal amplification.
- Stable with High Capacitive Loads: The device is designed to be stable with capacitive loads, which enhances its reliability in various circuit configurations.
- Single or Dual Supply Operation: The AD845JN can operate from a single supply of +5V to +18V or dual supplies of ±2.5V to ±9V, providing design flexibility.
Applications
The AD845JN is versatile and can be used in a variety of demanding applications, including:
- Precision data systems
- Professional audio equipment
- Active filters and integrators
- Fast amplifiers for signal generators
- High-quality imaging systems
Product Specifications
Parameter
Value
Package / Case
PDIP-8
Mounting Type
Through Hole
Number of Channels
1
Supply Voltage
+5V to +18V, ±2.5V to ±9V
Operating Temperature
-40°C to +85°C
With its robust design and flexible operating parameters, the AD845JN from Analog Devices Inc. is an excellent choice for designers seeking a reliable and high-performance operational amplifier for their next project.