The AD845KNZ is a high-performance, precision operational amplifier from Analog Devices Inc., designed to deliver exceptional accuracy and stability. This product is well-suited for applications that require a combination of fast settling, low distortion, and high bandwidth, such as data acquisition systems, medical equipment, and professional audio equipment.
Key Features
- Precision Performance: The AD845KNZ boasts a precision voltage offset and low drift over time and temperature, ensuring reliable and consistent performance in critical applications.
- High Speed: With a slew rate of 16 V/µs and a gain bandwidth product of 16 MHz, this op-amp can handle dynamic signals with ease, making it ideal for high-speed signal processing.
- Low Distortion: The device offers low total harmonic distortion (THD), which is essential for high-fidelity audio applications and instrumentation.
- Stable with Capacitive Loads: The AD845KNZ is designed to be stable with capacitive loads, enhancing its versatility in a wide range of applications.
Applications
- Professional Audio Equipment
- Precision Data Acquisition Systems
- Active Filters and Buffers
- Medical Imaging Systems
- Instrumentation
Product Specifications
Parameter
Value
Package / Case
DIP-8
Number of Channels
1
Supply Voltage
±4.5 V to ±18 V
Input Offset Voltage
0.25 mV
Operating Temperature
-40°C to +85°C
The AD845KNZ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of modern electronics. With its precision, speed, and stability, this operational amplifier is a reliable choice for engineers and designers looking to enhance the performance of their systems.