EN
  • EN
  • DE

AD845KN

Part No AD845KN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 16MHZ PREC 8DIP / J-FET Amplifier 1 Circuit 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 100V/µs
Gain Bandwidth Product 16 MHz
Current - Input Bias 500 pA
Voltage - Input Offset 100 µV
Current - Supply 10mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 9.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AD845
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555904-AD845KN
Ultra Librarian 3D Model Ultra Librarian AD845KN CAD Model

Description

The AD845KN is a state-of-the-art monolithic operational amplifier from Analog Devices Inc., which is engineered for exceptional precision and high-speed performance. This product is part of the Analog Devices' precision op-amp family and is designed to cater to a wide range of applications, including medical instruments, professional audio equipment, and high-quality test and measurement devices.

Key Features:

  • Precision Performance: The AD845KN boasts a high level of accuracy with a low offset voltage and low input bias currents, making it ideal for precision applications where signal integrity is paramount.
  • High-Speed Operation: With a slew rate of 16 V/μs and a gain bandwidth product of 16 MHz, this op-amp can handle fast signal changes, ensuring high-speed performance in demanding applications.
  • Stable and Reliable: It features a well-behaved frequency response with a phase reversal-free output stage, which provides stability and reliability in high-gain configurations or when driving capacitive loads.
  • Low Distortion: The AD845KN is designed to offer low total harmonic distortion (THD), which is essential for applications in audio and instrumentation that require clean and unaltered signal amplification.

Technical Specifications:

Parameter Value Supply Voltage (±V) 4.5 to 18 Input Offset Voltage (mV, max) 0.5 Input Bias Current (nA, max) 4 Slew Rate (V/μs) 16 Gain Bandwidth Product (MHz) 16

Applications:

The AD845KN is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Active filters and integrators
  • Professional audio equipment
  • Medical instrumentation
  • Test and measurement equipment

With its combination of precision, speed, and reliability, the AD845KN operational amplifier from Analog Devices Inc. is an excellent choice for designers who require the utmost in performance for their sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess