EN
  • EN
  • DE

AD8465WBCPZ-R7

Part No AD8465WBCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply LVDS Comparator | IC COMPARATOR LVDS R-R 12LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type with Latch
Number of Elements 1
Output Type Complementary, LVDS, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Maximum) 2mV at 2.5V
Current - Input Bias (Maximum) 5μA at 2.5V
Current - Output 50mA
Current - Quiescent (Maximum) 3mA
CMRR, PSRR 50dB CMRR, 60dB PSRR
Propagation Delay (Maximum) 3ns
Hysteresis 100μV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 12-WFQFN Exposed Pad, CSP
Mounting Style SMD
Supplier Device Package 12-LFCSP-WQ (3x3)
Family Part Number AD8465
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138595-AD8465WBCPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8465WBCPZ-R7 CAD Model

Description

Product Overview: AD8465WBCPZ-R7

The AD8465WBCPZ-R7 is a cutting-edge comparator from Analog Devices Inc., designed to meet the demanding needs of precision signal processing. This comparator is renowned for its high speed and low power consumption, making it an ideal choice for a wide range of applications, including but not limited to industrial automation, data acquisition systems, and medical devices.

Key Features

  • Fast Propagation Delay: The AD8465WBCPZ-R7 offers a rapid response time, ensuring quick and accurate signal comparison, which is crucial for time-sensitive applications.
  • Low Power Consumption: This device is engineered to operate with minimal power draw, thus extending the life of battery-powered devices and reducing the overall energy footprint of electronic systems.
  • Single-Supply Operation: It is capable of functioning with a single power supply, simplifying circuit design and reducing the complexity of power management.
  • Wide Input Voltage Range: The comparator supports a broad input voltage range, providing flexibility in various signal conditions and accommodating a diverse set of use cases.
  • Overdrive Protection: The AD8465WBCPZ-R7 is equipped with overdrive protection, ensuring stable operation even in scenarios where the input signal exceeds the specified limits.

Product Specifications

The AD8465WBCPZ-R7 operates over a wide temperature range and comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. It offers rail-to-rail input and output, and its low offset voltage allows for precise measurements and comparisons. The device also features a latch function that provides additional control in digital signal processing applications.

Applications

With its robust feature set, the AD8465WBCPZ-R7 is well-suited for a variety of applications. It is commonly used in:

  • High-speed ADC drivers
  • Zero-crossing detectors
  • Window comparators
  • Peak detectors
  • Battery management systems

The AD8465WBCPZ-R7 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance the precision and responsiveness of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2302 $60.6906
7+ $16.5991 $116.1937
10+ $16.0804 $160.8040
13+ $15.5617 $202.3021
17+ $15.0430 $255.7310
23+ $13.4868 $310.1964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess