EN
  • EN
  • DE

TC74HC193AF

Part No TC74HC193AF
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description SYNCHRONOUS UP/DOWN BINARY COUNTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264929-TC74HC193AF
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC193AF CAD Model

Description

The TC74HC193AF is a high-speed CMOS synchronous 4-bit binary up/down counter manufactured by Toshiba Semiconductor and Storage. It's part of the HC (High-speed CMOS) family, offering improved speed and lower power consumption compared to traditional TTL logic.

Applications

  • Digital Counters
  • Frequency Dividers
  • Address Counters
  • Timers
  • Control Systems

Features

  • Synchronous Operation: All flip-flops are clocked simultaneously, ensuring accurate counting.
  • 4-Bit Binary Counter: Counts from 0 to 15 (or vice versa).
  • Up/Down Counting: Can count up or down based on control inputs.
  • Carry and Borrow Outputs: Allows cascading of multiple counters for higher bit counts.
  • Asynchronous Clear Input: Resets the counter to zero regardless of the clock signal.
  • Preset Inputs: Allows setting the counter to a specific value.
  • High-Speed Operation: Offers fast counting speeds due to the CMOS technology.
  • Low Power Consumption: Minimizes power consumption compared to TTL logic.
  • SOP16 Package: Small Outline Package, suitable for surface mounting.

Benefits

  • Precise Counting: Synchronous operation ensures accurate counting in digital systems.
  • Versatile Functionality: Up/down counting and preset capabilities provide flexibility in various applications.
  • Expandable: Carry and borrow outputs allow for cascading multiple counters to create higher bit counters.
  • Easy Resetting: Asynchronous clear input simplifies resetting the counter.
  • High Performance: High-speed operation enables use in demanding applications.
  • Energy Efficient: Low power consumption reduces overall system power requirements.
  • Compact Size: SOP16 package saves valuable board space.

Additional Details

The TC74HC193AF functions as a synchronous up/down counter, meaning all four flip-flops change state simultaneously on the rising edge of the clock pulse. It has separate clock inputs for up and down counting, providing flexibility in controlling the counting direction. The carry and borrow outputs are active low and indicate when the counter has reached its maximum or minimum value, respectively. This allows multiple TC74HC193AFs to be cascaded to create counters with higher bit counts. The asynchronous clear input allows the counter to be reset to zero at any time, regardless of the clock signal. The preset inputs allow the counter to be initialized to a specific value. It's often used where you need to keep track of a number digitally.

The operating voltage for TC74HC193AF typically ranges from 2V to 6V, consult the datasheet for specifics. The device should be handled according to standard CMOS handling procedures to avoid electrostatic discharge damage.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess