EN
  • EN
  • DE

AD8495CRMZ

Part No AD8495CRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Precision Thermocouple Amplifiers with Cold Junction Compensation | IC THERMOCOUPLE A W/COMP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Thermocouple Amplifier
Input Type Differential
Output Type Analog
Supply Current 250μA
Temperature Range - Operating 0°C ~ 50°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8495
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138616-AD8495CRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian AD8495CRMZ CAD Model

Description

AD8495CRMZ Precision K-Type Thermocouple Amplifier

The AD8495CRMZ is a state-of-the-art precision K-Type thermocouple amplifier from Analog Devices Inc., designed to simplify temperature measurement tasks. This integrated circuit offers an easy-to-use solution for converting the millivolt output from a K-type thermocouple to a proportional voltage with high accuracy and linearity.

This thermocouple amplifier comes in a compact MSOP-8 package, making it ideal for space-constrained applications. The AD8495CRMZ is factory-calibrated and requires no external components for operation, providing a direct analog output that can be interfaced with any standard analog-to-digital converter (ADC) or embedded microcontroller.

The device features a built-in cold junction compensator which ensures that variations in ambient temperature do not affect the accuracy of temperature measurements. This feature is particularly important in applications where the thermocouple junction is located in a different environment from the amplifier itself. The AD8495CRMZ maintains a high level of performance across a wide temperature range, offering a temperature coefficient as low as 1 µV/°C.

The amplifier operates on a single 3 V to 15 V supply and provides a linear output of 5 mV/°C, allowing for easy integration into various systems. The low operating voltage makes it suitable for battery-powered devices, while its low power consumption helps to preserve battery life.

The AD8495CRMZ is an excellent choice for a broad range of applications, including industrial controls, consumer appliances, HVAC systems, and temperature monitoring for electronic systems. Its robust design and high precision make it a reliable component for any temperature sensing solution.

In summary, the AD8495CRMZ from Analog Devices Inc. is a high-performance thermocouple amplifier that offers ease of use, high accuracy, and low power consumption, making it a versatile choice for designers looking to add precise temperature measurement capabilities to their projects.

You May Also Be Interested in

Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9296 $59.7184
9+ $12.2500 $110.2500
13+ $11.8672 $154.2736
18+ $11.4843 $206.7174
23+ $11.1015 $255.3345
31+ $9.9531 $308.5461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 317 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess