EN
  • EN
  • DE

AD8561AN

Part No AD8561AN
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Ultrafast 7 ns Single Supply Comparator | IC COMPARATOR SNGL 7NS 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 1
Output Type CMOS, Complementary, TTL
Supply Voltage , Single/Dual (±) 3V ~ 10V, ±1.5V ~ 5V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 6μA at 5V
Current - Quiescent (Maximum) 6mA, 3.3mA, 5.5mA
CMRR, PSRR 85dB CMRR, 65dB PSRR
Propagation Delay (Maximum) 9.8ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number AD8561
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138696-AD8561AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8561AN CAD Model

Description

The AD8561AN is a high-performance single supply comparator from Analog Devices Inc., designed to provide ultrafast and precise voltage comparison for a wide range of applications. This device is well-suited for systems that require high-speed analog-to-digital conversion, pulse and square wave generation, or time-domain reflectometry, among other uses.

Key Features

  • Ultrafast Propagation Delay: The AD8561AN boasts a propagation delay of just 7 ns, making it an ideal choice for high-speed applications where response time is critical.
  • Single +5 V Supply: Operating from a single +5 V supply, this comparator simplifies power supply design, ensuring compatibility with other 5 V logic families.
  • Low Input Offset Voltage: With an input offset voltage of typically 5 mV, the AD8561AN ensures accurate voltage comparison and minimal error in signal processing.
  • High Output Drive: Capable of delivering a high output current, this comparator can drive loads directly without the need for additional buffer stages.
  • Latch Function: The device includes a latch function that allows the output state to be held until the latch is released, providing flexibility in timing operations.
  • Compatible with TTL and CMOS: The outputs are TTL/CMOS compatible, allowing for easy integration into digital systems.

Applications

The AD8561AN is versatile and can be used in various applications, including:

  • High-speed ADCs
  • Zero-crossing detectors
  • Window comparators
  • High-speed triggers
  • Line receivers
  • Time-domain reflectometry (TDR)

Product Specifications

Parameter Value
Supply Voltage (VCC) +5 V
Propagation Delay (tPD) 7 ns
Input Offset Voltage (VOS) 5 mV
Output Current (IOUT) High Drive Capability
Operating Temperature Range -40°C to +85°C

With its exceptional speed and performance, the AD8561AN from Analog Devices Inc. is a reliable and efficient solution for designers looking to enhance the speed and precision of their electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9167 $51.6668
8+ $12.9167 $103.3336
13+ $12.4861 $162.3193
17+ $12.4861 $212.2637
23+ $11.1944 $257.4712
27+ $11.1944 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess