EN
  • EN
  • DE

AD8561ARUZ-REEL

Part No AD8561ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP 7NS ULTRA FAST 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Complementary, TTL
Supply Voltage - Operating 3 V to 10 V, ±1.5 V to 5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Quiescent (Max) 6mA, 3.3mA, 5.5mA
CMRR, PSRR (Typ) 85dB CMRR, 65dB PSRR
Propagation Delay (Max) 9.8ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 142523-AD8561ARUZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8561ARUZ-REEL CAD Model

Description

The AD8561ARUZ-REEL is a high-performance, ultrafast single supply comparator from Analog Devices Inc., designed to deliver exceptional speed with a propagation delay of just 7 ns. This component is part of the REEL packaging series, making it suitable for automated assembly processes and high-volume production environments.

This comparator operates from a single 5 V supply, which simplifies the design by eliminating the need for dual supplies. The single supply operation, combined with a wide input voltage range and rail-to-rail output, makes the AD8561ARUZ-REEL an ideal choice for high-speed applications that require low power consumption and efficient use of board space.

Key Features:

  • Ultrafast Propagation Delay: 7 ns (maximum), which is critical for timing-critical applications.
  • Single Supply Operation: Ranges from 4.5 V to 5.5 V, simplifying power supply design.
  • Low Power Consumption: Offers a balance between speed and power efficiency, making it suitable for portable and battery-powered applications.
  • Rail-to-Rail Output: Provides maximum dynamic range, which is especially useful in single-supply systems.
  • Latch Function: With a latch enable feature, the output can be held at its current state, providing additional flexibility in timing design.

Applications:

  • High-speed signal processing
  • Line receivers
  • Window comparators
  • Pulse and square wave generators
  • High-speed triggers
  • System monitoring and control

The AD8561ARUZ-REEL comes in a compact TSSOP package, which is ideal for space-constrained applications. Its robust design ensures reliable performance in a wide range of operating conditions, making it a versatile choice for designers looking to enhance the speed and efficiency of their electronic systems. With its combination of ultrafast speed, single supply operation, and low power consumption, the AD8561ARUZ-REEL stands out as a superior solution for a multitude of high-speed comparison tasks.

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess