EN
  • EN
  • DE
  • IT

AD8564ARZ

Part No AD8564ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR QUAD 7NS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, TTL
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 4μA @ 5V
Current - Quiescent (Max) 14mA, 14mA, 7mA
CMRR, PSRR (Typ) 85dB CMRR, 80dB PSRR
Propagation Delay (Max) 9.8ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 137328-AD8564ARZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian AD8564ARZ CAD Model

Description

Product Overview: AD8564ARZ by Analog Devices Inc.

The AD8564ARZ is a high-performance, quad comparator manufactured by Analog Devices Inc., designed for precision voltage comparison applications. This device boasts a fast response time, making it an ideal choice for systems that require quick decision-making capabilities, such as high-speed analog-to-digital converters, zero-crossing detectors, and various types of control systems.

Key Features

  • Fast Propagation Delay: The AD8564ARZ offers an ultra-fast propagation delay of only 7 ns, enabling it to quickly respond to input signal changes.
  • Low Offset Voltage: With a low input offset voltage, this comparator ensures accurate comparisons and minimal error in signal processing.
  • Quad Comparator Design: The device includes four independent comparators in a single package, providing a compact solution for applications requiring multiple comparison units.
  • Single or Dual Supply Operation: It can operate from a single +5 V supply or dual ±5 V supplies, offering flexibility for different system configurations.
  • High Output Drive Capability: The AD8564ARZ can drive loads directly with its high output current, reducing the need for additional buffer stages.

Applications

The AD8564ARZ is versatile and can be used in a wide range of applications, including:

  • High-speed triggering in oscilloscopes
  • Window comparators
  • Peak detectors
  • Line receivers
  • High-speed sampling circuits
  • Automated test equipment (ATE)

Package and Quality

The AD8564ARZ is packaged in a 16-lead SOIC (Small Outline Integrated Circuit) form factor, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). The product adheres to high-quality standards, ensuring reliable performance in critical applications.

In summary, the AD8564ARZ from Analog Devices Inc. is a top-tier component for designers and engineers seeking a fast, accurate, and reliable quad comparator. Its combination of speed, precision, and versatility makes it a valuable addition to any high-performance electronic system.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3187 $53.2748
10+ $10.9282 $109.2820
15+ $10.5867 $158.8005
20+ $10.2452 $204.9040
26+ $9.9037 $257.4962
34+ $8.8792 $301.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess