EN
  • EN
  • DE

AD8604DRZ-REEL7

Part No AD8604DRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043230-AD8604DRZ-REEL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8604DRZ-REEL7 CAD Model

Description

Product Overview: AD8604DRZ-REEL7

The AD8604DRZ-REEL7 is a high-performance, quad operational amplifier from Analog Devices Inc., designed to deliver precision and low power consumption in a compact package. This operational amplifier is part of the renowned AD860x series, which is known for its rail-to-rail input and output swing, making it an excellent choice for a wide range of applications, including sensor interfacing, portable devices, and control systems.

Key Features

  • Rail-to-Rail Input and Output: The AD8604DRZ-REEL7 provides rail-to-rail input and output stages, which allow for a wide dynamic range, especially beneficial in single-supply applications or when interfacing with ADCs and DACs.
  • Low Power Consumption: With a low supply current of just 1.8 mA per amplifier, this device is ideal for battery-powered applications where power efficiency is crucial.
  • Single-Supply Operation: The device can operate from a single 2.7 V to 5.5 V power supply, offering design flexibility and ease of use in various circuit configurations.
  • High Gain Bandwidth Product: With a gain bandwidth product of 10 MHz, the AD8604DRZ-REEL7 is capable of handling high-frequency signals without significant distortion.
  • Low Input Bias Current: The low input bias current of 1 pA makes it suitable for precision applications, such as sensor signal conditioning and high-impedance buffering.

Applications

The versatility of the AD8604DRZ-REEL7 allows it to be used in a variety of applications, including:

  • Photodiode amplification
  • Audio processing
  • Active filters
  • Data acquisition systems
  • Battery-powered instrumentation
  • Medical devices

Package and Quality

The AD8604DRZ-REEL7 comes in a compact SOIC-14 package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. Additionally, it is offered in a tape and reel format, designated by the "REEL7" suffix, which facilitates automated pick-and-place manufacturing processes. Analog Devices Inc. ensures high-quality standards, making this product reliable for both industrial and commercial use.

Overall, the AD8604DRZ-REEL7 operational amplifier is a versatile and efficient solution for designers looking to optimize their analog circuit designs with a high-performance, low-power component.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0311 $51.5550
120+ $0.8461 $101.5320
185+ $0.8196 $151.6260
255+ $0.7932 $202.2660
330+ $0.7668 $253.0440
440+ $0.6874 $302.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess