EN
  • EN
  • DE

AD8611ARMZ-REEL

Part No AD8611ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP SGL 4NS ULTRFAST 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Supply Voltage - Operating 3 V to 5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Quiescent (Max) 10mA, 4mA
CMRR, PSRR (Typ) 85dB CMRR, 73dB PSRR
Propagation Delay (Max) 5.5ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008532-AD8611ARMZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8611ARMZ-REEL CAD Model

Description

AD8611ARMZ-REEL Precision Comparator by Analog Devices Inc.

The AD8611ARMZ-REEL is a high-performance, single-supply comparator from Analog Devices Inc., renowned for its precision and speed. This advanced component is part of the AD8611 series, which is designed to meet the demanding requirements of a wide range of applications, from industrial to automotive systems. The AD8611ARMZ-REEL is available in a compact MSOP package, making it an ideal choice for space-constrained applications.

With its fast propagation delay of typically 4.5 ns and low dispersion of less than 5 ns, this comparator excels in timing-critical applications where response time is crucial. The device operates from a single 2.5 V to 5.5 V supply, which allows for flexibility in various system designs. Additionally, it features a low input offset voltage of typically 1mV and a low supply current of 4.4 mA, making it an energy-efficient option for battery-powered devices.

The AD8611ARMZ-REEL is designed to offer a rail-to-rail output swing, which ensures maximum dynamic range within the supply limits. This feature is particularly useful in single-supply operations where signal amplitude is a concern. Moreover, the comparator's input voltage range extends 200 mV beyond the supply rails, enhancing its robustness in overdrive conditions.

One of the key advantages of the AD8611ARMZ-REEL is its latch function, which allows the user to control the comparator's output and hold it at a desired logic level. This can be critical in applications where precise timing and control are necessary. Furthermore, the device is specified over the extended industrial temperature range (-40°C to +125°C), ensuring reliable performance in harsh environments.

The AD8611ARMZ-REEL is supplied in a reel, making it suitable for automated manufacturing processes. This product is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the electronics industry. Whether used in high-speed signal processing, zero-crossing detectors, or window comparators, the AD8611ARMZ-REEL is engineered to deliver superior performance and accuracy.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.4752
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
Lowest to $2.9245
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3489 $51.4423
17+ $6.0298 $102.5066
26+ $5.8414 $151.8764
36+ $5.6530 $203.5080
46+ $5.4645 $251.3670
62+ $4.8993 $303.7566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess