The S-80738AN-D2-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a certain threshold, ensuring stable operation of microcontrollers and other digital circuits.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power supply monitoring
- Battery backup systems
- Portable electronic devices
Features
- Detection voltage: 3.8 V
- High-accuracy detection voltage: ±2.0%
- Low current consumption: 0.8 μA (TYP.)
- Operating voltage range: 0.65 V to 10.0 V
- Output form: Nch open-drain output
- Package: SOT-23-5
- Hysteresis characteristics: 5% (TYP.)
Benefits
- Ensures reliable system operation by preventing malfunctions caused by low voltage.
- Prolongs battery life in portable devices due to its low current consumption.
- Provides precise voltage monitoring with its high-accuracy detection voltage.
- Offers design flexibility with its wide operating voltage range.
- Saves board space due to the small SOT-23-5 package.
- Facilitates easy interfacing with microcontrollers and other digital circuits via the Nch open-drain output.
Additional Details
The S-80738AN-D2-T1 integrates a hysteresis function to prevent output oscillations or chattering around the detection threshold. This helps to ensure a clean and reliable reset signal. The Nch open-drain output allows for connection to pull-up resistors of varying values, offering additional flexibility in circuit design. The device operates over a wide temperature range, making it suitable for use in diverse environments. The fixed detection voltage of 3.8V makes it suitable for 3.3V systems where a reliable reset is needed when the voltage dips below a safe operating level.