EN
  • EN
  • DE

AD8616ARZ-REEL

Part No AD8616ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / Precision, 20 MHz, CMOS, Rail-to-Rail Input/Output Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 12V/μs
Gain Bandwidth Product 24MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 23μV
Current - Supply 1.7mA
Current - Output / Channel 150mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V, ±1.35V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series AD8616
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808322-AD8616ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8616ARZ-REEL CAD Model

Description

AD8616ARZ-REEL Precision Operational Amplifier

The AD8616ARZ-REEL from Analog Devices Inc. is a high-performance, precision operational amplifier that comes in a convenient reel packaging, making it ideal for automated manufacturing processes. This operational amplifier is part of the AD8616 series, known for its low input bias current, rail-to-rail output, and wide bandwidth, which make it suitable for a wide range of applications, including sensor signal conditioning, audio processing, and active filtering.

With its single supply voltage ranging from 2.7V to 5V, the AD8616ARZ-REEL is designed for battery-powered devices and low voltage systems. Its dual op-amp configuration allows for design flexibility, and its low power consumption is critical for portable and energy-sensitive applications. The device operates within an extended industrial temperature range from -40°C to +125°C, ensuring reliability and stability in harsh environments.

The AD8616ARZ-REEL boasts a slew rate of 10 V/µs and a gain bandwidth product of 24 MHz, which, combined with a low offset voltage of 1 mV and low noise performance, ensures high-fidelity signal amplification. Its rail-to-rail output stage provides maximum dynamic range, which is particularly beneficial when working with low supply voltages.

Key features of the AD8616ARZ-REEL include:

  • Low input bias current: 1 pA
  • Wide bandwidth: 24 MHz
  • High slew rate: 10 V/µs
  • Low offset voltage: 1 mV
  • Rail-to-rail output
  • Single-supply operation: 2.7V to 5V
  • Extended temperature range: -40°C to +125°C
  • Available in reel packaging for automated assembly

The AD8616ARZ-REEL is delivered in a compact SOIC-8 package, ensuring a minimal footprint on the PCB, which is crucial for space-constrained applications. Its robust design and high precision make it an excellent choice for designers looking for a reliable op-amp that can deliver consistent performance over a wide range of operating conditions.

Whether you're developing medical devices, precision instrumentation, or consumer electronics, the AD8616ARZ-REEL from Analog Devices Inc. offers the quality and performance you need to realize your design objectives.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0434 $51.0850
53+ $1.9140 $101.4420
82+ $1.8494 $151.6508
117+ $1.7200 $201.2400
152+ $1.6554 $251.6208
189+ $1.5907 $300.6423
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,830 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess