EN
  • EN
  • DE

AD8629ARMZ-R2

Part No AD8629ARMZ-R2
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Zero-Drift, Single-Supply, Rail-to-Rail Input/Output Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138810-AD8629ARMZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8629ARMZ-R2 CAD Model

Description

Product Overview: AD8629ARMZ-R2 from Analog Devices Inc.

The AD8629ARMZ-R2 is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This particular model stands out with its ultra-low input bias current, making it an ideal choice for sensor signal conditioning and other applications requiring high-impedance inputs.

Key Features

  • Precision Performance: The AD8629ARMZ-R2 boasts a low offset voltage and drift, ensuring accuracy and stability over time and temperature variations.
  • Ultra-Low Input Bias Current: With an input bias current of just 1 pA, this op-amp is perfect for applications that demand minimal disturbance at the input.
  • Wide Supply Voltage Range: Capable of operating from a single 2.7 V to 5 V supply or dual supplies, it provides designers with flexibility in various circuit configurations.
  • Rail-to-Rail Output: The device can drive its output to both supply rails, giving the maximum possible dynamic range in low-voltage applications.
  • Low Power Consumption: The AD8629ARMZ-R2 is designed for power-sensitive applications, offering low power operation without sacrificing performance.

Applications

The versatile nature of the AD8629ARMZ-R2 makes it suitable for a broad range of applications, including:

  • Medical instrumentation
  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Data acquisition systems
  • Industrial process controls
  • Active filtering

Product Specifications

The AD8629ARMZ-R2 comes in a compact MSOP-8 package, offering a space-saving solution for densely populated PCBs. Its specifications include a typical offset voltage of 65 µV and an offset voltage drift of just 0.5 µV/°C, ensuring reliable performance across a wide temperature range. The device also features a low noise density of 8.5 nV/√Hz, further enhancing its suitability for precision applications.

With its combination of precision, low power, and high input impedance, the AD8629ARMZ-R2 from Analog Devices Inc. is an excellent choice for designers looking for an op-amp that delivers consistent, reliable performance across a variety of demanding applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Micrel
Lowest to $9.8522
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Texas Instruments
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
UTC
Lowest to $0.0622
Samsung
Lowest to $6.5223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1836 $50.9376
34+ $2.9821 $101.3914
53+ $2.8814 $152.7142
75+ $2.6799 $200.9925
97+ $2.5792 $250.1824
122+ $2.4784 $302.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,840 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess